Rotomation, Inc. Datasheets for Index Drives

Index drives are used to start and stop a table, conveyor or other equipment at precise intervals. Types of index drives include cam index drives, ring index drives, and roller gear index drives.
Index Drives: Learn more

Product Name Notes
Our smallest indexing actuator, the X1 has been redesigned in recent years to increase its load bearing capacity and enhance value-added features such as washdown protection. The unique device indexes...
The unique X2 indexing actuator provides great position accuracy and no accumulating error. It is ideal for use in relatively small index tables, conveyors, or to consistently position parts evenly...
The X12 indexing actuator has been redesigned in recent years to increase its load bearing capacity and enhance value-added features such as washdown protection. This unique device indexes with high...
The X22 indexing actuator has a precision ground shaft that delivers 78 inch pounds of torque at 80 psi. This unique device indexes with high accuracy and no accumulating error.
The X4 is our largest single rack indexing actuator, delivering almost 3.5 inch-pounds of torque per psi of working pressure. This unique device indexes with very high accuracy and no...
This unique device indexes with high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles.
This unique device indexes with very high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty...