The X12 indexing actuator has been redesigned in recent years to increase its load bearing capacity and enhance value-added features such as washdown protection. This unique device indexes with high accuracy and no accumulating error. It is ideal for use in small index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. For increased torque, consider the X2 indexing actuator.
Features:
Simple operation, requires only a four-way valve
Available with 1 to 30 uniform steps or special combination of steps
Keyed 3/8" diameter solid precision ground shaft
Optional seamlessly integrated washdown protection
Optional magnetic switches to indicate indexer state
Optional bumper (on reset only), flow controls, cushions
The X12 indexing actuator has been redesigned in recent years to increase its load bearing capacity and enhance value-added features such as washdown protection. This unique device indexes with high accuracy and no accumulating error. It is ideal for use in small index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. For increased torque, consider the X2 indexing actuator.
Features:
- Simple operation, requires only a four-way valve
- Available with 1 to 30 uniform steps or special combination of steps
- Keyed 3/8" diameter solid precision ground shaft
- Optional seamlessly integrated washdown protection
- Optional magnetic switches to indicate indexer state
- Optional bumper (on reset only), flow controls, cushions