This unique device indexes with very high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium to large index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. With over 10 times the maximum torque capacity of the X1 indexing actuator, the X42 is a safe choice for OEM's and integrators.
Features:
Simple operation, requires only a four-way valve
Available with 1 to 30*1 uniform steps or special combination of steps
Keyed 1" diameter solid precision ground shaft
Optional seamlessly integrated washdown protection
Optional magnetic switches to indicate indexer state
Optional bumper (on reset only), flow controls, cushions
Working pressure limited to 60 psi maximum
This unique device indexes with very high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium to large index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. With over 10 times the maximum torque capacity of the X1 indexing actuator, the X42 is a safe choice for OEM's and integrators.
Features:
- Simple operation, requires only a four-way valve
- Available with 1 to 30*1 uniform steps or special combination of steps
- Keyed 1" diameter solid precision ground shaft
- Optional seamlessly integrated washdown protection
- Optional magnetic switches to indicate indexer state
- Optional bumper (on reset only), flow controls, cushions
- Working pressure limited to 60 psi maximum