The X4 is our largest single rack indexing actuator, delivering almost 3.5 inch-pounds of torque per psi of working pressure. This unique device indexes with very high accuracy and no accumulating error. It is ideal for use in medium to large index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. The X4 is rugged, fast, simple to operate, and very reliable. For double the torque, see the X42 indexing actuator. If you don't need accurate positioning, consider the S4 stepping actuator.
Features:
Simple operation, requires only a four-way valve
Available with 1 to 30 uniform steps or special combination of steps
Keyed 1" diameter solid shaft or hollow on special order
Optional washdown protection
Optional magnetic switches to indicate indexer state
Optional bumper (on reset only), flow controls, cushions
The X4 is our largest single rack indexing actuator, delivering almost 3.5 inch-pounds of torque per psi of working pressure. This unique device indexes with very high accuracy and no accumulating error. It is ideal for use in medium to large index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. The X4 is rugged, fast, simple to operate, and very reliable. For double the torque, see the X42 indexing actuator. If you don't need accurate positioning, consider the S4 stepping actuator.
Features:
- Simple operation, requires only a four-way valve
- Available with 1 to 30 uniform steps or special combination of steps
- Keyed 1" diameter solid shaft or hollow on special order
- Optional washdown protection
- Optional magnetic switches to indicate indexer state
- Optional bumper (on reset only), flow controls, cushions