United Performance Metals Datasheets for Metal Sheet
Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more.
Metal Sheet: Learn more
| Product Name | Notes |
|---|---|
| 17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for... | |
| 17-7 stainless steel develops its strength and hardness through heat treating. This makes it well suited for applications that require good formability, high strength/hardness and minimum distortion upon heat treating. | |
| 188 Alloy is a cobalt-based alloy with excellent high temperature strength and good oxidation resistance to 2000°F (1093°C). The high chromium level coupled with small additions of lanthanum produce an... | |
| 301 Full Hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its full hard condition. This increases the... | |
| 301 stainless steel provides good strength and ductility when cold worked. It also has excellent corrosion resistance properties. 301 stainless steel is well suited to welding and forming and drawing. | |
| 301-1/2 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/2 hard condition. This makes it ideal... | |
| 301-1/4 hard differs from other forms of 301 offered by United Performance Metals in that it has been hard cold rolled to its 1/4 hard condition. This increases the metal's... | |
| 304 stainless steel has a high resistance to corrosion and lends itself to many types of fabrication, making it one of the most widely used forms of stainless steel used... | |
| 316/316L stainless steel has a high resistance to many chemical corrodents and marine atmospheres. 316/316L stainless steels are more resistant to general corrosion and pitting/crevices than conventional austenitic stainless steels. | |
| 321 stainless steel is most similar to 304 stainless steel, however it contains the addition of Titanium making it an excellent choice for prolonged high temperature applications. The addition of... | |
| 347 stainless steel has a high resistance to prolonged heat and corrosion making it well suited for engine, power generation, welded fabrications and other high heat applications. 347 stainless steel... | |
| Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-harden able alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This... | |
| Alloy L605 has good formability, high strength to 1500°F (816°C), and good oxidation resistance to 2000°F (1093°C). The alloy also has good sulfidation resistance and resistance to wear and galling. | |
| Alloy-X is a nickel-based super alloy that possesses excellent resistance to corrosion. Additionally, it delivers strong strength characteristics at elevated temperatures-up to 2200 degrees Fahrenheit. Alloy-X is well suited for... | |
| Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at... | |
| Inconel 718 is a nickel-based super alloy that is well suited for applications requiring high strength in temperature ranges from cryogenic up to 1400 degrees Fahrenheit. Inconel 718 also exhibits... | |
| Inconel X750 is a nickel-chromium precipitation-harden ing alloy suited for high strength at temperatures above 1300 Farenheit, with useful strength up to 1800 Farenheit. This alloy also has excellent properties... | |
| Type 302 stainless steel is an extremely tough, ductile grade that demonstrates superior corrosion resistance to type 301 stainless steel. It is a non-magnetic grade that is not hardenable by... | |
| Type 410 stainless steel is a general purpose hardenable stainless steel. Its strength, good ductility and resistance to corrosion in mild atmospheres, steam and mild chemical environments make it well... | |
| Type A-286 is an iron-based super alloy useful for applications requiring high strength and corrosion resistance up to 1300 degrees Fahrenheit and for lower stress applications at higher temperatures. A-286... |