United Performance Metals Datasheets for Cobalt and Cobalt Alloys
Cobalt and cobalt alloys are non-ferrous metals with high strength and toughness, excellent high temperature strength and resistance, and good corrosion resistance.
Cobalt and Cobalt Alloys: Learn more
| Product Name | Notes |
|---|---|
| 188 Alloy is a cobalt-based alloy with excellent high temperature strength and good oxidation resistance to 2000°F (1093°C). The high chromium level coupled with small additions of lanthanum produce an... | |
| Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-harden able alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This... | |
| Alloy L605 has good formability, high strength to 1500°F (816°C), and good oxidation resistance to 2000°F (1093°C). The alloy also has good sulfidation resistance and resistance to wear and galling. |