United Performance Metals Inconel 625 Sheet & Coil AMS 5599 Inconel 625

Description
Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at temperatures ranging from cryogenic to 2000 degrees Fahrenheit. This alloy possesses a high degree of formability and shows better weldability than many other highly alloyed nickel based materials. Common Applications of Inconel 625 Jet engine Chemical processing equipment
Datasheet
Description
Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at temperatures ranging from cryogenic to 2000 degrees Fahrenheit. This alloy possesses a high degree of formability and shows better weldability than many other highly alloyed nickel based materials. Common Applications of Inconel 625 Jet engine Chemical processing equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inconel 625 Sheet & Coil AMS 5599 - Inconel 625 - United Performance Metals
Hamilton, OH, USA
Inconel 625 Sheet & Coil AMS 5599
Inconel 625
Inconel 625 Sheet & Coil AMS 5599 Inconel 625
Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at temperatures ranging from cryogenic to 2000 degrees Fahrenheit. This alloy possesses a high degree of formability and shows better weldability than many other highly alloyed nickel based materials. Common Applications of Inconel 625 Jet engine Chemical processing equipment

Inconel 625 is a nickel-based super alloy that possesses excellent resistance to oxidation and corrosion in a broad range of environments. Additionally this alloy has outstanding strength and toughness at temperatures ranging from cryogenic to 2000 degrees Fahrenheit. This alloy possesses a high degree of formability and shows better weldability than many other highly alloyed nickel based materials.

Common Applications of Inconel 625

  • Jet engine
  • Chemical processing equipment
Supplier's Site Datasheet

Technical Specifications

  United Performance Metals
Product Category Metal Shapes and Stock
Product Number Inconel 625
Product Name Inconel 625 Sheet & Coil AMS 5599
Type Nickel; Alloy
Shape / Form Plate; Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip
Features Corrosion Resistant; Heat Resistant; Superalloy
Applications Aerospace or Aircraft Quality; Chemical or material processing
UNS Number 6625
Unlock Full Specs
to access all available technical data

Similar Products

SU005-1/2 Carbon-coated Copper Foil - Product-SU005 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0014 inch (0.0350 mm)
View Details
Plain Channels - 767567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 78.74 inch (2000 mm)
View Details
2.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Resistance Alloy - ISA®-NICKEL - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed
View Details