United Performance Metals Datasheets for Refractory and Reactive Metals

Refractory metals are a class of metals that are extraordinarily resistant to heat and wear and have extremely high melting points. Reactive metals have a strong affinity for oxygen and nitrogen at elevated temperatures and are highly resistant to corrosion at low temperatures.
Refractory and Reactive Metals: Learn more

Product Name Notes
188 Alloy is a cobalt-based alloy with excellent high temperature strength and good oxidation resistance to 2000°F (1093°C). The high chromium level coupled with small additions of lanthanum produce an...
Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-harden able alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This...
Alloy L605 has good formability, high strength to 1500°F (816°C), and good oxidation resistance to 2000°F (1093°C). The alloy also has good sulfidation resistance and resistance to wear and galling.