Alcoa North American Rolled Products Datasheets for Metal Sheet

Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more.
Metal Sheet: Learn more

Product Name Notes
2024 Aluminum Alloy Sheet and Plate Description Alloy 2024 was introduced by Alcoa in 1931 as an alclad sheet in the T3 temper. It was the first Al-Cu-Mg alloy to...
2090-T83 Aluminum Alloy Sheet Description Alloy 2090-T83 sheet is a fully commercialized aluminum-lithium alloy developed for high strength aerospace applications. The Al-Cu-Li alloy offers an 8 per cent density savings...
5454 Al-Bright Aluminum Plate and Sheet Description Having the right size Al-Bright aluminum plate and sheet translates into better trailers. That is why Alcoa is offering the broadest range of...
5454 Aluminum Alloy Bulk Transport Sheet (BTS) Description Alcoa’s 5454 aluminum alloy has been specifically developed for use in the manufacture of aluminum tank/dry bulk trailers and dump bodies. Our...
5454 Aluminum Bulk Transport Sheet Specular Image (BTSsi) Description Aluminum Bulk Transport Sheet Specular Image (BTSsi) is next in the series of Alcoa’s products aimed at our continued...
5xCE1 This aluminum alloy has a superior anodizing quality that can match any color need. The finishing quality of this alloy is exceptional and can be finished in a variety...
6013 Aluminum Alloy Sheet Description Alloy 6013 is a new medium strength aerospace alloy that provides improved corrosion resistance and formability for use in aerospace applications including primary aircraft structures.
6013 Automotive Alcoa alloy 6013 is a weldable high strength 6XXX series alloy that exhibits 7XXX strength levels in the T6 temper. Compared to 6061-T6, alloy 6013 provides higher strength...
6022 Alloy Sheet 6022 is a heat treatable low copper, Al-Si-Mg sheet alloy developed by Alcoa to satisfy the needs of automotive manufacturers for closure panels, such as a hood,...
7050 Aluminum Alloy Plate and Sheet Description Aluminum alloy 7050 is the premier choice for aerospace applications requiring the best combination of strength, stress corrosion cracking (SCC) resistance and toughness.
7075 Aluminum Alloy Plate and Sheet Description Introduced by Alcoa in 1943, alloy 7075 has been the standard workhorse 7XXX series alloy within the aerospace industry ever since. It was...
7475 Aluminum Alloy Plate and Sheet Description Aluminum alloy 7475 is a controlled toughness alloy developed by Alcoa for sheet and plate applications that require a combination of high strength,...
Aluminum Alloy Tread Plate And Sheet- C300 Mill Finish - 6061 Strength, skid resistance, and durability are the major attributes of Alcoa’s aluminum alloy 6061-T6 tread sheet and plate. A...
Cryogenic and Shipyard Aluminum Petroleum and Process Industries Superior performance in supercold environments makes Alcoa aluminum an ideal material for handling fluids such as liquified natural gas (LNG) efficiently, safely...
Lithographic Sheet Alcoa's lithographic grade sheet is a premium quality product used to make high quality offset printing plates. With its exemplary rolled surface and flatness, excellent electrograining response and...
Prepainted Aluminum Coil A Great Finish is Only the Beginning Alcoa North America Rolled Products is the leading producer of pre-painted aluminum coil…a versatile, pre-finished material that enhances the appearance...
Reflective White Lighting Sheet Description Alcoa’s Reflective White products have been specifically designed to meet the needs of the lighting sheet industry, and you can choose the desired formability and...
Tread - Aluminum Alloy Diamond Bright - 3003 Beauty and durability continue to be the major selling points of 3003 bright tread sheet. In response to the needs of the...
Tread - Aluminum Alloy Diamond Mill Finish - 5052 Appearance, strength, durability, and skid resistance have been the major selling points of aluminum alloy 5052 tread sheet. Combined with excellent...
Tread - Aluminum Alloy Diamond Mill Finish - 5086 Appearance, strength, durability, and skid resistance have been the major selling points of 5086 tread sheet. Combined with excellent welding characteristics...
Tread - Aluminum Alloy Diamond Mill Finish - 6061 Strength, skid resistance, and durability are the major attributes of Alcoa’s 6061-T6 tread sheet and plate. A wide range of sheet...