Alcoa North American Rolled Products Datasheets for Metal Extrusions

Metal extrusions are metals or alloys that are extruded into bars, rods, angles, channels, tees, or other profile shapes. Examples of the metals and alloys that can be extruded are lead, tin, aluminum, copper, titanium, zinc, and steel.
Metal Extrusions: Learn more

Product Name Notes
7055 Aluminum Alloy -T7751 Plate and -T77511 Extrusions Description Alcoa introduced aluminum alloy 7055 in the -T7751 temper for plate and the -T77511 for extrusions in 1991. This new 7XXX...
7150-T7751 Aluminum Plate and 7150-T77511 Extrusions Major Breakthrough Aluminum alloy 7150-T77 provides an unsurpassed combination of high strength and corrosion resistance compared to other 7XXX series aerospace alloys of similar...