Alcoa North American Rolled Products Consumer Electronics & Industrial Alloy Products Lithographic Sheet

Description
Lithographic Sheet Alcoa's lithographic grade sheet is a premium quality product used to make high quality offset printing plates. With its exemplary rolled surface and flatness, excellent electrograining response and economic electrical energy consumption, it has been extensively developed to meet the demanding needs of today's printers for the production of magazines, bank notes, stamps and many other other printed items we see around us. SURFACE QUALITY Rolled surfaces are smooth and clean. Degreased surfaces are chemically free of oil and contamination from the manufacturing process. Surfaces which are to be grained are inspected by an on-line laser ensuring they have a uniform appearance and are free of defects that would adversely affect the final use of the product. CERTIFICATION ISO 9001:2000 quality standard ISO 14001 environmental standard
Description
Lithographic Sheet Alcoa's lithographic grade sheet is a premium quality product used to make high quality offset printing plates. With its exemplary rolled surface and flatness, excellent electrograining response and economic electrical energy consumption, it has been extensively developed to meet the demanding needs of today's printers for the production of magazines, bank notes, stamps and many other other printed items we see around us. SURFACE QUALITY Rolled surfaces are smooth and clean. Degreased surfaces are chemically free of oil and contamination from the manufacturing process. Surfaces which are to be grained are inspected by an on-line laser ensuring they have a uniform appearance and are free of defects that would adversely affect the final use of the product. CERTIFICATION ISO 9001:2000 quality standard ISO 14001 environmental standard

Suppliers

Company
Product
Description
Supplier Links
Consumer Electronics & Industrial Alloy Products - Lithographic Sheet - Alcoa North American Rolled Products
Bettendorf, IA, USA
Consumer Electronics & Industrial Alloy Products
Lithographic Sheet
Consumer Electronics & Industrial Alloy Products Lithographic Sheet
Lithographic Sheet Alcoa's lithographic grade sheet is a premium quality product used to make high quality offset printing plates. With its exemplary rolled surface and flatness, excellent electrograining response and economic electrical energy consumption, it has been extensively developed to meet the demanding needs of today's printers for the production of magazines, bank notes, stamps and many other other printed items we see around us. SURFACE QUALITY Rolled surfaces are smooth and clean. Degreased surfaces are chemically free of oil and contamination from the manufacturing process. Surfaces which are to be grained are inspected by an on-line laser ensuring they have a uniform appearance and are free of defects that would adversely affect the final use of the product. CERTIFICATION ISO 9001:2000 quality standard ISO 14001 environmental standard

Lithographic Sheet
Alcoa's lithographic grade sheet is a premium quality product used to make high quality offset printing plates. With its exemplary rolled surface and flatness, excellent electrograining response and economic electrical energy consumption, it has been extensively developed to meet the demanding needs of today's printers for the production of magazines, bank notes, stamps and many other other printed items we see around us.
SURFACE QUALITY
Rolled surfaces are smooth and clean. Degreased surfaces are chemically free of oil and contamination from the manufacturing process. Surfaces which are to be grained are inspected by an on-line laser ensuring they have a uniform appearance and are free of defects that would adversely affect the final use of the product.
CERTIFICATION
ISO 9001:2000 quality standard
ISO 14001 environmental standard

Supplier's Site

Technical Specifications

  Alcoa North American Rolled Products
Product Category Metal Shapes and Stock
Product Number Lithographic Sheet
Product Name Consumer Electronics & Industrial Alloy Products
Type Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Precision Thin Titanium & Titanium Alloys -  - Arnold Magnetic Technologies
Specs
Type Refractory / Reactive; Titanium
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
SU010-1/2 Carbon-coated Copper Foil - Product-SU010 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0020 inch (0.0500 mm)
View Details
 - Nitronic® 40 - Bar - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Stainless; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Heat Resistant; Superalloy
View Details
Resistance Alloy - ISABELLIN-A - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Wire
Processing, Temper & Finish Annealed
View Details