HIROSE PAPER MFG. CO., LTD. Datasheets for Nonwovens
Nonwovens are fiber-based products that are formed into mats of randomly-oriented fibers, felt, needlepunched cloth, spunbond, or meltblown structures.
Nonwovens: Learn more
| Product Name | Notes |
|---|---|
| 100% polyester wet-laid nonwoven with a wide basis weight range of 5–145 g/m² and thickness of 8–300 μm, offering excellent uniformity in both width and length directions and a smooth... | |
| 100% polyolefin wet-laid nonwoven with an adjustable basis weight of 4–80 g/m², offering a uniform, dense structure, heat-sealability, hydrophobicity, and chemical resistance. Unlike dry-laid nonwovens, the wet-laid process disperses fibers... | |
| 100% vinylon (PVA) wet-laid nonwoven with a basis weight of approx. 12–100 g/m² and thickness of 48–302 μm, offering hydrophilicity, high heat resistance, minimal thermal shrinkage, and excellent uniformity. Low-solubility... | |
| Nanofiber composite nonwoven delivering F9 to HEPA-equivalent filtration efficiency at low pressure drop, with improved processability for mask, HVAC, and cleanroom filters. The nanofiber layer is electrospun directly onto a... | |
| The world’s first 100% PPS wet-laid nonwoven, offering continuous service temperatures of 200–220°C and PTFE-comparable heat and chemical resistance as a potential PFAS alternative for energy and mobility applications. The... |