HIROSE PAPER MFG. CO., LTD. Datasheets for Industrial Fabrics

Industrial fabrics consist of woven or non-woven cloth made from natural or synthetic materials.
Industrial Fabrics: Learn more

Product Name Notes
100% polyester industrial nonwoven with a basis weight of 5–100 g/m² and thickness of 25–192 μm, offering excellent thermal dimensional stability, adjustable density, a smooth surface, and strong resin adhesion.
100% polyester wet-laid nonwoven with a wide basis weight range of 5–145 g/m² and thickness of 8–300 μm, offering excellent uniformity in both width and length directions and a smooth...
100% polyolefin wet-laid nonwoven with an adjustable basis weight of 4–80 g/m², offering a uniform, dense structure, heat-sealability, hydrophobicity, and chemical resistance. Unlike dry-laid nonwovens, the wet-laid process disperses fibers...
100% PPS industrial nonwoven with a basis weight of 15–150 g/m², continuous service temperatures of 200–220°C, and PTFE-comparable heat and chemical resistance as a potential PFAS alternative for demanding energy...
100% vinylon (PVA) industrial nonwoven with a basis weight of 12–100 g/m² and thickness of 50–300 μm, offering high strength, heat resistance, and excellent resistance to alkalis, chemicals, and oil—with...
100% vinylon (PVA) wet-laid nonwoven with a basis weight of approx. 12–100 g/m² and thickness of 48–302 μm, offering hydrophilicity, high heat resistance, minimal thermal shrinkage, and excellent uniformity. Low-solubility...
Heat-sealable polyolefin nonwoven with an adjustable basis weight of 4–80 g/m², controllable thickness and pore size, and excellent chemical and electrolyte resistance—ideal for membrane supports and secondary battery separators. Made...
Industrial nanofiber composite for air and liquid filtration, delivering F9 to HEPA-equivalent efficiency at low pressure drop with a highly porous (>80%) nanofiber layer. Its sharp pore size distribution captures...
Nanofiber composite nonwoven delivering F9 to HEPA-equivalent filtration efficiency at low pressure drop, with improved processability for mask, HVAC, and cleanroom filters. The nanofiber layer is electrospun directly onto a...
The world’s first 100% PPS wet-laid nonwoven, offering continuous service temperatures of 200–220°C and PTFE-comparable heat and chemical resistance as a potential PFAS alternative for energy and mobility applications. The...