HIROSE PAPER MFG. CO., LTD. Datasheets for Synthetic Fibers and Fabrics

Synthetic fibers and synthetic fabrics consist of bulk fibers, yarns, woven cloth or other textile products manufactured from polymer-based materials such as polyamide (nylon), polyester, aramid, or other spun thermoplastics.
Synthetic Fibers and Fabrics: Learn more

Product Name Notes
100% polyester wet-laid nonwoven with a wide basis weight range of 5–145 g/m² and thickness of 8–300 μm, offering thin, uniform structures, excellent thermal dimensional stability, a smooth surface, and...
100% polyolefin wet-laid nonwoven with an ultra-light basis weight starting at 4 g/m² up to 80 g/m², controllable thickness and pore size, heat-sealability, and excellent chemical resistance—ideal for membrane supports...
100% vinylon (PVA) wet-laid nonwoven with a basis weight of 12–100 g/m² and thickness of 50–300 μm, offering hydrophilicity, high stiffness, low thermal shrinkage, and excellent resistance to alkaline electrolytes—with...
The world’s first 100% PPS wet-laid nonwoven, available in basis weights of 16–106 g/m² and thicknesses of 29–195 μm, offering PTFE-comparable heat and chemical resistance as a potential PFAS alternative...
The world’s first 100% PPS wet-laid nonwoven, offering PTFE-comparable heat and chemical resistance as a potential PFAS alternative, with basis weights of 16–106 g/m² and thicknesses of 29–195 μm. It...