HIROSE PAPER MFG. CO., LTD. Datasheets for Fibers and Filaments
Fibers and filaments consist of bulk, chopped fibers or strands and continuous monofilaments of materials and are used in reinforcing composites as well as other specialized electrical and thermal applications.
Fibers and Filaments: Learn more
| Product Name | Notes |
|---|---|
| Nanofiber composite nonwoven combining high filtration efficiency with low pressure drop, enabling filter designs from F9 to HEPA-equivalent performance for mask, HVAC, and cleanroom applications. Its electrospun nanofiber layer features... | |
| The world’s first 100% PPS wet-laid nonwoven, offering a basis weight of 15–150 g/m², continuous service temperatures of 200–220°C, and excellent chemical resistance—a potential PFAS-free alternative to PTFE sheet materials... | |
| Wet-laid polyester nonwoven with a basis weight of 5–100 g/m² and thickness of 25–192 μm, offering high thermal dimensional stability, a smooth surface, and strong resin adhesion—ideal for membrane supports,... | |
| Wet-laid polyolefin nonwoven with an adjustable basis weight of 4–80 g/m², high chemical and electrolyte resistance, and adhesive-free thermal bonding—ideal for membrane supports, battery separators, and food and medical applications. | |
| Wet-laid vinylon (PVA) nonwoven with a basis weight of 12–100 g/m² and thickness of 50–300 μm, offering hydrophilicity, heat resistance with minimal thermal shrinkage, high tensile strength, and excellent chemical... |