Vaisala Industrial Cabinet for Continuous Monitoring Systems CAB100 Series

Description
For cleanrooms and industrial settings The CAB100 is designed for continuous monitoring and alarming of cleanroom and industrial areas. The cabinets provide centralized integration of transmitters with the Vaisala viewLinc Continuous Monitoring System. The Vaisala CAB100 is an instrument panel that integrates Vaisala’s world-class sensors for monitoring humidity, temperature, differential pressure and many other parameters into a simple, pre-configured cabinet. This solution provides real-time monitoring, alarming and reporting with the Vaisala viewLinc continuous monitoring software. Cabinets are configurable to your application requirements, with options for differential pressure transmitters, analog inputs for the connection of remote transmitters and safety barriers to limit voltage in hazardous areas that require Intrinsically Safe devices. Cabinet devices can be changed or expanded as needed. - CAB100A Small - CAB100B Large External dimensions cm (in) 40 x 30 x 20 cm (15.75 x 11.81 x 7.87 in) 60 x 50 x 20 cm (23.62 x 19.69 x 7.87 in) IP Classification 54 66 Maximum # of channels 4 Pressure | 4 Analog | 4 Safety Barriers or 4 Galvanic Isolators 12 Pressure | 32 Analog | 16 Safety Barriers or 12 Galvanic Isolators Maximum # of transmitters 1 - 4 depending on configuration 1 - 32 depending on configuration Regulatory Compliance EN/IEC61326-1 (Basic electromagnetic environment) EN55032 Class B IEC/UL/EN 61010-1 IP66/NEMA 4 Key Benefits • Fully Assembled   • The CAB100 includes: 24V universal power supply, circuit breaker, terminal blocks, internal cable management and factory mounting of all internal transmitter and barriers. The small cabinet has the option of using either 24V universal power supply or vNet data logger interface for Power over Ethernet.  • Flexible Design, Easy Connectivity   • Designed for field upgradeability or expansion. Both large and small CAB100 models include the hardware required for wiring analog transmitter channels. All that is required is an Ethernet cable, a power cable and pressure tubing or signal wiring from the monitored environment into the cabinet's transmitters. Networking options include Power Over Ethernet and/or a serial portserver.  • One Cabinet, Multiple Parameters   • The large CAB100 allows a mix of parameters: differential pressure and analog devices with optional safety barriers or galvanic isolators. Small cabinets measure one parameter: differential pressure, analog, safety barriers.
Datasheet
Description
For cleanrooms and industrial settings The CAB100 is designed for continuous monitoring and alarming of cleanroom and industrial areas. The cabinets provide centralized integration of transmitters with the Vaisala viewLinc Continuous Monitoring System. The Vaisala CAB100 is an instrument panel that integrates Vaisala’s world-class sensors for monitoring humidity, temperature, differential pressure and many other parameters into a simple, pre-configured cabinet. This solution provides real-time monitoring, alarming and reporting with the Vaisala viewLinc continuous monitoring software. Cabinets are configurable to your application requirements, with options for differential pressure transmitters, analog inputs for the connection of remote transmitters and safety barriers to limit voltage in hazardous areas that require Intrinsically Safe devices. Cabinet devices can be changed or expanded as needed. - CAB100A Small - CAB100B Large External dimensions cm (in) 40 x 30 x 20 cm (15.75 x 11.81 x 7.87 in) 60 x 50 x 20 cm (23.62 x 19.69 x 7.87 in) IP Classification 54 66 Maximum # of channels 4 Pressure | 4 Analog | 4 Safety Barriers or 4 Galvanic Isolators 12 Pressure | 32 Analog | 16 Safety Barriers or 12 Galvanic Isolators Maximum # of transmitters 1 - 4 depending on configuration 1 - 32 depending on configuration Regulatory Compliance EN/IEC61326-1 (Basic electromagnetic environment) EN55032 Class B IEC/UL/EN 61010-1 IP66/NEMA 4 Key Benefits • Fully Assembled   • The CAB100 includes: 24V universal power supply, circuit breaker, terminal blocks, internal cable management and factory mounting of all internal transmitter and barriers. The small cabinet has the option of using either 24V universal power supply or vNet data logger interface for Power over Ethernet.  • Flexible Design, Easy Connectivity   • Designed for field upgradeability or expansion. Both large and small CAB100 models include the hardware required for wiring analog transmitter channels. All that is required is an Ethernet cable, a power cable and pressure tubing or signal wiring from the monitored environment into the cabinet's transmitters. Networking options include Power Over Ethernet and/or a serial portserver.  • One Cabinet, Multiple Parameters   • The large CAB100 allows a mix of parameters: differential pressure and analog devices with optional safety barriers or galvanic isolators. Small cabinets measure one parameter: differential pressure, analog, safety barriers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cabinet for Continuous Monitoring Systems - CAB100 Series - Vaisala
Burlington, MA, United States
Industrial Cabinet for Continuous Monitoring Systems
CAB100 Series
Industrial Cabinet for Continuous Monitoring Systems CAB100 Series
For cleanrooms and industrial settings The CAB100 is designed for continuous monitoring and alarming of cleanroom and industrial areas. The cabinets provide centralized integration of transmitters with the Vaisala viewLinc Continuous Monitoring System. The Vaisala CAB100 is an instrument panel that integrates Vaisala’s world-class sensors for monitoring humidity, temperature, differential pressure and many other parameters into a simple, pre-configured cabinet. This solution provides real-time monitoring, alarming and reporting with the Vaisala viewLinc continuous monitoring software. Cabinets are configurable to your application requirements, with options for differential pressure transmitters, analog inputs for the connection of remote transmitters and safety barriers to limit voltage in hazardous areas that require Intrinsically Safe devices. Cabinet devices can be changed or expanded as needed. - CAB100A Small - CAB100B Large External dimensions cm (in) 40 x 30 x 20 cm (15.75 x 11.81 x 7.87 in) 60 x 50 x 20 cm (23.62 x 19.69 x 7.87 in) IP Classification 54 66 Maximum # of channels 4 Pressure | 4 Analog | 4 Safety Barriers or 4 Galvanic Isolators 12 Pressure | 32 Analog | 16 Safety Barriers or 12 Galvanic Isolators Maximum # of transmitters 1 - 4 depending on configuration 1 - 32 depending on configuration Regulatory Compliance EN/IEC61326-1 (Basic electromagnetic environment) EN55032 Class B IEC/UL/EN 61010-1 IP66/NEMA 4 Key Benefits • Fully Assembled   • The CAB100 includes: 24V universal power supply, circuit breaker, terminal blocks, internal cable management and factory mounting of all internal transmitter and barriers. The small cabinet has the option of using either 24V universal power supply or vNet data logger interface for Power over Ethernet.  • Flexible Design, Easy Connectivity   • Designed for field upgradeability or expansion. Both large and small CAB100 models include the hardware required for wiring analog transmitter channels. All that is required is an Ethernet cable, a power cable and pressure tubing or signal wiring from the monitored environment into the cabinet's transmitters. Networking options include Power Over Ethernet and/or a serial portserver.  • One Cabinet, Multiple Parameters   • The large CAB100 allows a mix of parameters: differential pressure and analog devices with optional safety barriers or galvanic isolators. Small cabinets measure one parameter: differential pressure, analog, safety barriers.

For cleanrooms and industrial settings

The CAB100 is designed for continuous monitoring and alarming of cleanroom and industrial areas. The cabinets provide centralized integration of transmitters with the Vaisala viewLinc Continuous Monitoring System. The Vaisala CAB100 is an instrument panel that integrates Vaisala’s world-class sensors for monitoring humidity, temperature, differential pressure and many other parameters into a simple, pre-configured cabinet.

This solution provides real-time monitoring, alarming and reporting with the Vaisala viewLinc continuous monitoring software. Cabinets are configurable to your application requirements, with options for differential pressure transmitters, analog inputs for the connection of remote transmitters and safety barriers to limit voltage in hazardous areas that require Intrinsically Safe devices. Cabinet devices can be changed or expanded as needed.

- CAB100A Small - CAB100B Large
External dimensions cm (in)

40 x 30 x 20 cm

(15.75 x 11.81 x 7.87 in)

60 x 50 x 20 cm

(23.62 x 19.69 x 7.87 in)


IP Classification 54 66
Maximum # of channels 4 Pressure | 4 Analog | 4 Safety Barriers or 4 Galvanic Isolators 12 Pressure | 32 Analog | 16 Safety Barriers or 12 Galvanic Isolators
Maximum # of transmitters 1 - 4 depending on configuration 1 - 32 depending on configuration
Regulatory Compliance

EN/IEC61326-1 (Basic electromagnetic environment)

EN55032 Class B IEC/UL/EN 61010-1 IP66/NEMA 4


Key Benefits

 • Fully Assembled   • The CAB100 includes: 24V universal power supply, circuit breaker, terminal blocks, internal cable management and factory mounting of all internal transmitter and barriers. The small cabinet has the option of using either 24V universal power supply or vNet data logger interface for Power over Ethernet.
 • Flexible Design, Easy Connectivity   • Designed for field upgradeability or expansion. Both large and small CAB100 models include the hardware required for wiring analog transmitter channels. All that is required is an Ethernet cable, a power cable and pressure tubing or signal wiring from the monitored environment into the cabinet's transmitters. Networking options include Power Over Ethernet and/or a serial portserver.
 • One Cabinet, Multiple Parameters   • The large CAB100 allows a mix of parameters: differential pressure and analog devices with optional safety barriers or galvanic isolators. Small cabinets measure one parameter: differential pressure, analog, safety barriers.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Industrial Enclosures
Product Number CAB100 Series
Product Name Industrial Cabinet for Continuous Monitoring Systems
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 15.75 to 23.62 inch (400 to 600 mm)
Width 11.81 to 19.69 inch (300 to 500 mm)
Depth 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 2213553 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details