The SMC is an Advanced Microcontroller Bus Architecture (AMBA) compliant
System-on-Chip (SoC) peripheral. The product range consists of high-performance,
area-optimized SRAM and NAND memory controllers with on-chip bus interfaces that
conform to the AMBA Advanced eXtensible Interface (AXI) protocol.
The product range consists of a number of controllers that support either one or two
memory interfaces of type NAND or SRAM. The controllers are:
SMC (PL351) Single NAND interface.
SMC (PL352) Single SRAM interface.
SMC (PL353) SRAM and NAND interfaces.
SMC (PL354) Dual SRAM interfaces.
| ARM Inc. | |
|---|---|
| Product Category | IP Cores |
| Product Number | PL350 |
| Product Name | Static Memmory Controller |
| Type | Memory / Storage; Processor |