RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression.
Type = Male to Male
Compression Load = 170.6kg
Shearing Load = 57.7kg
Thread Size = M10
Material = Natural Rubber
Metalwork = Mild Steel
Diameter = 50mm
Overall Height = 30mm
Shore Hardness = 60Shore A
Maximum Operating Temperature = +70°C
RS Components, Ltd. | |
---|---|
Product Category | Studs |
Product Number | 1263980 |
Design Units | Metric |