BREN Inc. General-Purpose Stencil Material Ultra-Cut II™

Description
A premium, reusable, general-purpose stencil material. Ultra-Cut II is a clay-coated polyethylene, bonded to our ultra-removable/repo sitionable, light-tack adhesive applied to a heavy backing. This 8.5-mil semi-rigid plastic conforms easily to curved/irregular surfaces, lightly holds itself in place, and is impervious to inks, paints, and stains. Ultra-Cut II™ stencils easily outlast traditional stencil board by many times. The surface coating prevents the smears and runs commonly found with most plastic stencils, while the adhesive contact of Ultra-Cut II™ produces extremely high-quality stencil images. Ultra Cut II is fully recyclable, safe, and non-toxic. Comes on a 3' core.
Description
A premium, reusable, general-purpose stencil material. Ultra-Cut II is a clay-coated polyethylene, bonded to our ultra-removable/repo sitionable, light-tack adhesive applied to a heavy backing. This 8.5-mil semi-rigid plastic conforms easily to curved/irregular surfaces, lightly holds itself in place, and is impervious to inks, paints, and stains. Ultra-Cut II™ stencils easily outlast traditional stencil board by many times. The surface coating prevents the smears and runs commonly found with most plastic stencils, while the adhesive contact of Ultra-Cut II™ produces extremely high-quality stencil images. Ultra Cut II is fully recyclable, safe, and non-toxic. Comes on a 3' core.

Suppliers

Company
Product
Description
Supplier Links
General-Purpose Stencil Material - Ultra-Cut II™ - BREN Inc.
College Grove, TN, USA
General-Purpose Stencil Material
Ultra-Cut II™
General-Purpose Stencil Material Ultra-Cut II™
A premium, reusable, general-purpose stencil material. Ultra-Cut II is a clay-coated polyethylene, bonded to our ultra-removable/repo sitionable, light-tack adhesive applied to a heavy backing. This 8.5-mil semi-rigid plastic conforms easily to curved/irregular surfaces, lightly holds itself in place, and is impervious to inks, paints, and stains. Ultra-Cut II™ stencils easily outlast traditional stencil board by many times. The surface coating prevents the smears and runs commonly found with most plastic stencils, while the adhesive contact of Ultra-Cut II™ produces extremely high-quality stencil images. Ultra Cut II is fully recyclable, safe, and non-toxic. Comes on a 3' core.

A premium, reusable, general-purpose stencil material. Ultra-Cut II is a clay-coated polyethylene, bonded to our ultra-removable/repositionable, light-tack adhesive applied to a heavy backing. This 8.5-mil semi-rigid plastic conforms easily to curved/irregular surfaces, lightly holds itself in place, and is impervious to inks, paints, and stains. Ultra-Cut II™ stencils easily outlast traditional stencil board by many times. The surface coating prevents the smears and runs commonly found with most plastic stencils, while the adhesive contact of Ultra-Cut II™ produces extremely high-quality stencil images. Ultra Cut II is fully recyclable, safe, and non-toxic. Comes on a 3' core.

Supplier's Site

Technical Specifications

  BREN Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number Ultra-Cut II™
Product Name General-Purpose Stencil Material
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 226-110 - WAGO
Specs
Form / Shape Plate
Thickness 1.02 inch (26 mm)
Width / O.D. 0.0591 inch (1.5 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Rubber Sheets - 205466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0039 inch (0.1000 mm)
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details