BREN Inc. Intermediate Marking Film Pro-Color™

Description
Our intermediate marking film for signs, lettering, graphics, and decals. Constructed of 3.2-mil, calendered vinyl, this high-performance material has a semi-gloss surface and high-performance, permanent adhesive, on a strong paper liner. Pro-Color™ vinyl provides an excellent combination of durability and attractive appearance in a multi-purpose sign vinyl. Offering a five-year outdoor durability, with superior cutting and weeding properties, Pro-Color™ is the material of choice for many sign, lettering, and decal applications. Available in 20 standard colors, including the most common industrial colors, Pro-Color™ is an excellent choice for tooling and jig identification, equipment marking, transportation and intermodal marking, and in-plant signs and identification. Comes on a 3" core.
Description
Our intermediate marking film for signs, lettering, graphics, and decals. Constructed of 3.2-mil, calendered vinyl, this high-performance material has a semi-gloss surface and high-performance, permanent adhesive, on a strong paper liner. Pro-Color™ vinyl provides an excellent combination of durability and attractive appearance in a multi-purpose sign vinyl. Offering a five-year outdoor durability, with superior cutting and weeding properties, Pro-Color™ is the material of choice for many sign, lettering, and decal applications. Available in 20 standard colors, including the most common industrial colors, Pro-Color™ is an excellent choice for tooling and jig identification, equipment marking, transportation and intermodal marking, and in-plant signs and identification. Comes on a 3" core.

Suppliers

Company
Product
Description
Supplier Links
Intermediate Marking Film - Pro-Color™ - BREN Inc.
College Grove, TN, USA
Intermediate Marking Film
Pro-Color™
Intermediate Marking Film Pro-Color™
Our intermediate marking film for signs, lettering, graphics, and decals. Constructed of 3.2-mil, calendered vinyl, this high-performance material has a semi-gloss surface and high-performance, permanent adhesive, on a strong paper liner. Pro-Color™ vinyl provides an excellent combination of durability and attractive appearance in a multi-purpose sign vinyl. Offering a five-year outdoor durability, with superior cutting and weeding properties, Pro-Color™ is the material of choice for many sign, lettering, and decal applications. Available in 20 standard colors, including the most common industrial colors, Pro-Color™ is an excellent choice for tooling and jig identification, equipment marking, transportation and intermodal marking, and in-plant signs and identification. Comes on a 3" core.

Our intermediate marking film for signs, lettering, graphics, and decals. Constructed of 3.2-mil, calendered vinyl, this high-performance material has a semi-gloss surface and high-performance, permanent adhesive, on a strong paper liner. Pro-Color™ vinyl provides an excellent combination of durability and attractive appearance in a multi-purpose sign vinyl. Offering a five-year outdoor durability, with superior cutting and weeding properties, Pro-Color™ is the material of choice for many sign, lettering, and decal applications. Available in 20 standard colors, including the most common industrial colors, Pro-Color™ is an excellent choice for tooling and jig identification, equipment marking, transportation and intermodal marking, and in-plant signs and identification. Comes on a 3" core.

Supplier's Site

Technical Specifications

  BREN Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number Pro-Color™
Product Name Intermediate Marking Film
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 2002-1792 - WAGO
Specs
Form / Shape Plate
Thickness 1.15 inch (29.3 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Plastic Sheets - 3257079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.4724 inch (12 mm)
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details