Westech Aerosol Corporation Datasheets for Laminating Adhesives and Composite Resins
Laminating adhesives and composite resins are cured using heat and/or heat and pressure.
Laminating Adhesives and Composite Resins: Learn more
| Product Name | Notes |
|---|---|
| FiberWeld is formulated to be a multi-purpose industrial strength adhesive specifically designed for insulation and duct liners. Prior to use, a small test patch should be sprayed to evaluate substrate... | |
| VersaTILE "G" is formulated to be a multi-purpose industrial strength, high temperature adhesive for construction and refurbishment related applications. Industries for which this adhesive is suitable include general construction, Flooring... | |
| Westech MP13 cans are formulated to be a low VOC, multi-purpose industrial adhesive applicable to a variety of substrates. Industries for which this adhesive is suitable include woodworking, furniture, marine,... | |
| Westech MPEA is formulated to be a low VOC, multi-purpose industrial adhesive applicable to a variety of substrates. Industries for which this adhesive is suitable include woodworking, furniture, marine, RV,... | |
| Westech's Myst-Stik is the newest addition to Westech's low VOC, environmentally safe line of adhesives. This multi-purpose mist adhesive is similar in consistency to other mist adhesives on the market,... | |
| WT-DMEasy is formulated to be a multi-purpose industrial strength adhesive for construction related applications. Industries for which this adhesive is suitable include general construction, furniture, RV, upholstery and many others. | |
| WT-HCC canister is based on the Westech's popular HSC-13 adhesive. It is supplied in a pressurized canister without hydrocarbon propellants so that it can be used with standard pneumatic spray... | |
| WT-HP15 (can) is specifically formulated to be a high strength, high temperature industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries... | |
| WT-HPC15 (canister) is specifically formulated to be a high strength, high temperature industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries... | |
| WT-HPRA is specifically formulated to be a high strength, high temperature resistant industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries... | |
| WT-HS13 is specifically formulated to be a high strength, high temperature industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such... | |
| WT-HSC13 canister is specially formulated to be a high strength, high temperature industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries... | |
| WT-HSC4 is formulated to be a non-methylene chloride high strength industrial adhesive applicable to a variety of substrates. Industries for which this adhesive is suitable include woodworking, furniture, high pressure... | |
| WT-HSEA is especially formulated to be a high strength, high temperature industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such... | |
| WT-HSMAC18 is specifically formulated to be a high strength, high temperature marine adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such... | |
| WT-MPC13 (canister) is specifically formulated to be a low VOC, multi-purpose industrial adhesive applicable to a variety of substrates. Industries for which this adhesive is suitable include woodworking, furniture, marine,... | |
| WT-MPC4 is formulated to be a non-methylene chloride multi-purpose industrial adhesive applicable to a variety of substrates. Industries for which this adhesive is suitable include woodworking, furniture, marine, RV, upholstery,... | |
| WT-MPMAC18 (cans and canisters) is specifically formulated to be a low VOC, multi-purpose marine adhesive applicable to a variety of substrates. Applications for which this adhesive is suitable include woodworking,... | |
| WT-NFHS is specially formulated to be a high strength, non-flammable industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such as... | |
| WT-NFMP (canister) is specifically formulated to be a low VOC, multi-purpose industrial adhesive applicable to a variety of substrates. Industries for which this adhesive is suitable include woodworking, furniture, marine,... | |
| WT-PSC and PS (canister and cans) are formulated to be a high strength, high temperature industrial adhesives for use with expanded polystyrene foam based materials. Industries for which this adhesive... |