Westech Aerosol Corporation Datasheets for Industrial Adhesives

Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Industrial Adhesives: Learn more

Product Name Notes
FiberWeld is formulated to be a multi-purpose industrial strength adhesive specifically designed for insulation and duct liners. Prior to use, a small test patch should be sprayed to evaluate substrate...
INFUZENE® is specifically formulated to be a cross-linking adhesive for use during lay-up in vacuum-infused resin marine applications. This product may degrade some thin plastics and films.
VersaTILE "G" is formulated to be a multi-purpose industrial strength, high temperature adhesive for construction and refurbishment related applications. Industries for which this adhesive is suitable include general construction, Flooring...
Westech MP13 cans are formulated to be a low VOC, multi-purpose industrial adhesive applicable to a variety of substrates. Industries for which this adhesive is suitable include woodworking, furniture, marine,...
Westech MPEA is formulated to be a low VOC, multi-purpose industrial adhesive applicable to a variety of substrates. Industries for which this adhesive is suitable include woodworking, furniture, marine, RV,...
Westech's GrAffix product is formulated as a non-methylene chloride, solvent-based, slightly white adhesive for use in the billboard industry.
Westech's Myst-Stik is the newest addition to Westech's low VOC, environmentally safe line of adhesives. This multi-purpose mist adhesive is similar in consistency to other mist adhesives on the market,...
WT-DMEasy is formulated to be a multi-purpose industrial strength adhesive for construction related applications. Industries for which this adhesive is suitable include general construction, furniture, RV, upholstery and many others.
WT-HCC canister is based on the Westech's popular HSC-13 adhesive. It is supplied in a pressurized canister without hydrocarbon propellants so that it can be used with standard pneumatic spray...
WT-HP15 (can) is specifically formulated to be a high strength, high temperature industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries...
WT-HPC15 (canister) is specifically formulated to be a high strength, high temperature industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries...
WT-HPRA is specifically formulated to be a high strength, high temperature resistant industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries...
WT-HS13 is specifically formulated to be a high strength, high temperature industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such...
WT-HSC13 canister is specially formulated to be a high strength, high temperature industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries...
WT-HSC4 is formulated to be a non-methylene chloride high strength industrial adhesive applicable to a variety of substrates. Industries for which this adhesive is suitable include woodworking, furniture, high pressure...
WT-HSEA is especially formulated to be a high strength, high temperature industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such...
WT-HSMAC18 is specifically formulated to be a high strength, high temperature marine adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such...
WT-MPC13 (canister) is specifically formulated to be a low VOC, multi-purpose industrial adhesive applicable to a variety of substrates. Industries for which this adhesive is suitable include woodworking, furniture, marine,...
WT-MPC4 is formulated to be a non-methylene chloride multi-purpose industrial adhesive applicable to a variety of substrates. Industries for which this adhesive is suitable include woodworking, furniture, marine, RV, upholstery,...
WT-MPMAC18 (cans and canisters) is specifically formulated to be a low VOC, multi-purpose marine adhesive applicable to a variety of substrates. Applications for which this adhesive is suitable include woodworking,...
WT-NFHS is specially formulated to be a high strength, non-flammable industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such as...
WT-NFMP (canister) is specifically formulated to be a low VOC, multi-purpose industrial adhesive applicable to a variety of substrates. Industries for which this adhesive is suitable include woodworking, furniture, marine,...
WT-PSC and PS (canister and cans) are formulated to be a high strength, high temperature industrial adhesives for use with expanded polystyrene foam based materials. Industries for which this adhesive...