Westech Aerosol Corporation High Strength/Contact Adhesive HP15

Description
WT-HP15 (can) is specifically formulated to be a high strength, high temperature industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such as woodworking, furniture, high-pressure laminates, edgebanding, marine, RV, automotive headliners, upholstery and construction, just to name a few. Prior to use, a small test patch should be sprayed to evaluate substrate compatibility. This product may degrade some thin plastics and films. Some of the materials the WT-HP15 will effectively bond include plastic laminate, edgebanding, automotive headliners, glass, particleboard, felt, paper products, carpet, duct installation, steel, aluminum, molded fiberglass, wood, urethane foam and many others.
Datasheet
Description
WT-HP15 (can) is specifically formulated to be a high strength, high temperature industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such as woodworking, furniture, high-pressure laminates, edgebanding, marine, RV, automotive headliners, upholstery and construction, just to name a few. Prior to use, a small test patch should be sprayed to evaluate substrate compatibility. This product may degrade some thin plastics and films. Some of the materials the WT-HP15 will effectively bond include plastic laminate, edgebanding, automotive headliners, glass, particleboard, felt, paper products, carpet, duct installation, steel, aluminum, molded fiberglass, wood, urethane foam and many others.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Port Orchard, WA, USA
High Strength/Contact Adhesive
HP15
High Strength/Contact Adhesive HP15
WT-HP15 (can) is specifically formulated to be a high strength, high temperature industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such as woodworking, furniture, high-pressure laminates, edgebanding, marine, RV, automotive headliners, upholstery and construction, just to name a few. Prior to use, a small test patch should be sprayed to evaluate substrate compatibility. This product may degrade some thin plastics and films. Some of the materials the WT-HP15 will effectively bond include plastic laminate, edgebanding, automotive headliners, glass, particleboard, felt, paper products, carpet, duct installation, steel, aluminum, molded fiberglass, wood, urethane foam and many others.

WT-HP15 (can) is specifically formulated to be a high strength, high temperature industrial adhesive applicable to a variety of substrates. This adhesive is suitable for use in many different industries such as woodworking, furniture, high-pressure laminates, edgebanding, marine, RV, automotive headliners, upholstery and construction, just to name a few. Prior to use, a small test patch should be sprayed to evaluate substrate compatibility. This product may degrade some thin plastics and films. Some of the materials the WT-HP15 will effectively bond include plastic laminate, edgebanding, automotive headliners, glass, particleboard, felt, paper products, carpet, duct installation, steel, aluminum, molded fiberglass, wood, urethane foam and many others.

Datasheet

Technical Specifications

  Westech Aerosol Corporation
Product Category Industrial Adhesives
Product Number HP15
Product Name High Strength/Contact Adhesive
Cure / Technology Air Setting / Film Drying; Contact or Pressure Sensitive Adhesives; Single Component
Chemical System Elastomeric
Composition Unfilled
Type / Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Fluon® Perfluoro Adhesive - EA-2000 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Chemical System PFA
Type / Form Pellets
Features Laminaes
View Details
1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Features Flame Retardant; Thermally Conductive; UL Rating
View Details