Westech Aerosol Corporation Datasheets for Specialty Adhesives, Sealants, and Compounds
Specialty adhesives, sealants and compounds are specialized and/or proprietary products with unique chemistries, cure technologies and/or compositions.
Specialty Adhesives, Sealants, and Compounds: Learn more
| Product Name | Notes |
|---|---|
| FiberWeld is formulated to be a multi-purpose industrial strength adhesive specifically designed for insulation and duct liners. Prior to use, a small test patch should be sprayed to evaluate substrate... | |
| INFUZENE® is specifically formulated to be a cross-linking adhesive for use during lay-up in vacuum-infused resin marine applications. This product may degrade some thin plastics and films. | |
| VersaTILE "G" is formulated to be a multi-purpose industrial strength, high temperature adhesive for construction and refurbishment related applications. Industries for which this adhesive is suitable include general construction, Flooring... | |
| Westech's GrAffix product is formulated as a non-methylene chloride, solvent-based, slightly white adhesive for use in the billboard industry. | |
| WT-DMEasy is formulated to be a multi-purpose industrial strength adhesive for construction related applications. Industries for which this adhesive is suitable include general construction, furniture, RV, upholstery and many others. | |
| WT-PSC and PS (canister and cans) are formulated to be a high strength, high temperature industrial adhesives for use with expanded polystyrene foam based materials. Industries for which this adhesive... |