RELAY REED SPST 500MA 24V
JWD Series Dual In-Line Package Dry Reed Relays from TE Connectivity.
Dry Reed Reliability. Wave Soldering and Immersion Cleanable
Contact Configuration = SP-NC
Coil Voltage = 24V dc
Mounting Type = PCB Mount
Maximum Switching Current DC = 0.5 A
Maximum Switching Voltage DC = 100V dc
Coil Power = 262mW
Coil Resistance = 2.2 kOhms
Length = 19.56mm
Height = 8mm
Depth = 7.62mm
RELAY, REED, SPST-NC, 100V, 0.5A, THT; Contact Configuration:SPST-N
DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
Product Number | JWD-171-20-ND | 8633661 | JWD-171-20 | 81F9303 |
Product Name | Reed Relays | Relays - Reed Relays | Relay, Reed, Spst-Nc, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity | |
Mounting | PCBoard | PCBoard | Through Hole | PCBoard; Through Hole |
Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
Throw | Single Throw | Single Throw | Single Throw | |
Approvals | RoHS | RoHS | ||
Operating Temp | -31 to 185 F (-35 to 85 C) | -31 to 185 F (-35 to 85 C) |