TE Connectivity Signal Relays 3-1393763-1

Description
Body Features Insulation Special Features : Electrostatic Shield Weight : 1.8 G  [.0635 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : AgNi+Au Contact Number of Poles : 1 Contact Plating Material : Ruthenium Contact Special Features : Reed Contacts Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-THT Dimensions Height : 7.5 MM  [.295 INCH ] Height Class (Mechanical) : 7 - 8 mm Length : 19.3 MM  [.76 INCH ] Length Class (Mechanical) : 16 - 20 mm Width : 7 MM  [.276 INCH ] Width Class (Mechanical) : 6 - 8 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 200 - 300 mW Coil Resistance (OHM) : 500 Coil Special Features : Diode Coil Type : Monostable Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1.2 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Voltage Rating (VDC) : 24 Input Voltage (VAC) : 28 Input Voltage (VDC) : 28 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 200 Insulation Initial Resistance (MEGO) : 10000000 Power Consumption (MILW) : 50 - 288 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 50 Signal Relay Coil Voltage Rating (VDC) : 12 Signal Relay Contact Switching Voltage (Max) (VDC) : 175 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Product Type : Relay Relay Style : Reed Relay V23100-V4 Relay Type : Reed Relay V23100-V4 Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote
Description
Body Features Insulation Special Features : Electrostatic Shield Weight : 1.8 G  [.0635 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : AgNi+Au Contact Number of Poles : 1 Contact Plating Material : Ruthenium Contact Special Features : Reed Contacts Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-THT Dimensions Height : 7.5 MM  [.295 INCH ] Height Class (Mechanical) : 7 - 8 mm Length : 19.3 MM  [.76 INCH ] Length Class (Mechanical) : 16 - 20 mm Width : 7 MM  [.276 INCH ] Width Class (Mechanical) : 6 - 8 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 200 - 300 mW Coil Resistance (OHM) : 500 Coil Special Features : Diode Coil Type : Monostable Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1.2 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Voltage Rating (VDC) : 24 Input Voltage (VAC) : 28 Input Voltage (VDC) : 28 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 200 Insulation Initial Resistance (MEGO) : 10000000 Power Consumption (MILW) : 50 - 288 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 50 Signal Relay Coil Voltage Rating (VDC) : 12 Signal Relay Contact Switching Voltage (Max) (VDC) : 175 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Product Type : Relay Relay Style : Reed Relay V23100-V4 Relay Type : Reed Relay V23100-V4 Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 3-1393763-1 - TE Connectivity
Berwyn, PA, United States
Signal Relays
3-1393763-1
Signal Relays 3-1393763-1
Body Features Insulation Special Features : Electrostatic Shield Weight : 1.8 G  [.0635 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : AgNi+Au Contact Number of Poles : 1 Contact Plating Material : Ruthenium Contact Special Features : Reed Contacts Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-THT Dimensions Height : 7.5 MM  [.295 INCH ] Height Class (Mechanical) : 7 - 8 mm Length : 19.3 MM  [.76 INCH ] Length Class (Mechanical) : 16 - 20 mm Width : 7 MM  [.276 INCH ] Width Class (Mechanical) : 6 - 8 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 200 - 300 mW Coil Resistance (OHM) : 500 Coil Special Features : Diode Coil Type : Monostable Contact Limiting Breaking Current (AMP) : .4 Contact Limiting Continuous Current (AMP) : 1.2 Contact Limiting Making Current (AMP) : .4 Contact Limiting Short-Time Current (AMP) : .4 Contact Switching Load (Min) : 10mA @ .01V Contact Voltage Rating (VDC) : 24 Input Voltage (VAC) : 28 Input Voltage (VDC) : 28 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 200 Insulation Initial Resistance (MEGO) : 10000000 Power Consumption (MILW) : 50 - 288 Signal Relay Coil Magnetic System : Monostable, DC Signal Relay Coil Power Rating (DC) (MILW) : 50 Signal Relay Coil Voltage Rating (VDC) : 12 Signal Relay Contact Switching Voltage (Max) (VDC) : 175 Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Product Type : Relay Relay Style : Reed Relay V23100-V4 Relay Type : Reed Relay V23100-V4 Termination Features Termination Type : Through Hole Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85

Body Features


  • Insulation Special Features : Electrostatic Shield
  • Weight : 1.8 G  [.0635 OZ ]

Contact Features


  • Contact Current Class : 0 - 2 A
  • Contact Material : AgNi+Au
  • Contact Number of Poles : 1
  • Contact Plating Material : Ruthenium
  • Contact Special Features : Reed Contacts
  • Signal Relay Contact Arrangement : 2 Form C (CO)
  • Signal Relay Contact Current Rating (AMP) : 2
  • Signal Relay Terminal Type : PCB-THT

Dimensions


  • Height : 7.5 MM  [.295 INCH ]
  • Height Class (Mechanical) : 7 - 8 mm
  • Length : 19.3 MM  [.76 INCH ]
  • Length Class (Mechanical) : 16 - 20 mm
  • Width : 7 MM  [.276 INCH ]
  • Width Class (Mechanical) : 6 - 8 mm

Electrical Characteristics


  • Actuating System : DC
  • Coil Power Rating Class : 200 - 300 mW
  • Coil Resistance (OHM) : 500
  • Coil Special Features : Diode
  • Coil Type : Monostable
  • Contact Limiting Breaking Current (AMP) : .4
  • Contact Limiting Continuous Current (AMP) : 1.2
  • Contact Limiting Making Current (AMP) : .4
  • Contact Limiting Short-Time Current (AMP) : .4
  • Contact Switching Load (Min) : 10mA @ .01V
  • Contact Voltage Rating (VDC) : 24
  • Input Voltage (VAC) : 28
  • Input Voltage (VDC) : 28
  • Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 200
  • Insulation Initial Resistance (MEGO) : 10000000
  • Power Consumption (MILW) : 50 - 288
  • Signal Relay Coil Magnetic System : Monostable, DC
  • Signal Relay Coil Power Rating (DC) (MILW) : 50
  • Signal Relay Coil Voltage Rating (VDC) : 12
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 175

Mechanical Attachment


  • Signal Relay Mounting Type : Printed Circuit Board

Operation/Application


  • Performance Type : Standard

Packaging Features


  • Packaging Method : Box & Tube, Tube

Product Type Features


  • Product Type : Relay
  • Relay Style : Reed Relay V23100-V4
  • Relay Type : Reed Relay V23100-V4

Termination Features


  • Termination Type : Through Hole

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ]
  • Environmental Ambient Temperature Class : 70 - 85°C
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -40 - 85
Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
V23100V4312C011 Potter&brumfield Te Connectivity - 10AK1536 - Newark, An Avnet Company
Chicago, IL, United States
V23100V4312C011 Potter&brumfield Te Connectivity
10AK1536
V23100V4312C011 Potter&brumfield Te Connectivity 10AK1536
V23100V4312C011

V23100V4312C011

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 3-1393763-1 3-1393763-1 10AK1536
Product Name Signal Relays Relays V23100V4312C011 Potter&brumfield Te Connectivity
Relay Type Reed Relay
Poles Single Pole (SP)
Number if >4 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 2-1393771-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 28 volts
View Details
2 suppliers
TO-5/.100 Grid Relays - 1-1617540-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -67 to 185 F (-55 to 85 C)
DC Coil Voltage 12 volts
View Details
Electromechanical Relays & Contactors - 1-1415391-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Signal Relays - 1419131-5 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers