Littelfuse, Inc. Relays, Contactors & Transformers - Solenoids & Relays - Standard High-Current Relays - Series: Continuous Duty SPST - 24420 24420

Description
Relays are commonly referred to as a remote-acting switches and Littelfuse manufacturers a broad range of styles to meet your application. To ensure you are utilizing the proper remote-acting switches, review the attributes in the specifications tab below against your application requirements.Availab le Attributes (See Specifications tab for exact part number details)
Request a Quote Datasheet
Description
Relays are commonly referred to as a remote-acting switches and Littelfuse manufacturers a broad range of styles to meet your application. To ensure you are utilizing the proper remote-acting switches, review the attributes in the specifications tab below against your application requirements.Availab le Attributes (See Specifications tab for exact part number details)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays, Contactors & Transformers - Solenoids & Relays - Standard High-Current Relays - Series: Continuous Duty SPST - 24420 - 24420 - Littelfuse, Inc.
Rosemont, IL, United States
Relays, Contactors & Transformers - Solenoids & Relays - Standard High-Current Relays - Series: Continuous Duty SPST - 24420
24420
Relays, Contactors & Transformers - Solenoids & Relays - Standard High-Current Relays - Series: Continuous Duty SPST - 24420 24420
Relays are commonly referred to as a remote-acting switches and Littelfuse manufacturers a broad range of styles to meet your application. To ensure you are utilizing the proper remote-acting switches, review the attributes in the specifications tab below against your application requirements.Availab le Attributes (See Specifications tab for exact part number details)

Relays are commonly referred to as a remote-acting switches and Littelfuse manufacturers a broad range of styles to meet your application. To ensure you are utilizing the proper remote-acting switches, review the attributes in the specifications tab below against your application requirements.Available Attributes (See Specifications tab for exact part number details)

Power Relays, Over 2 Amps - F8575-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
F8575-ND
Power Relays, Over 2 Amps F8575-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Reed Relays Electromechanical Relays
Product Number 24420 F8575-ND
Product Name Relays, Contactors & Transformers - Solenoids & Relays - Standard High-Current Relays - Series: Continuous Duty SPST - 24420 Power Relays, Over 2 Amps
Maximum Switching Current 35.00 amps
Relay Type General
Mounting Chassis Mount
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Type 26.04 - Step relay 10A - 260480240000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 2
View Details
Electromechanical Relays & Contactors - 1-1393766-4 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
Relay module - 788-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
35A/40A Automotive Relay - CHAA4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details