"
DECORATOR TYPE
NYLON (BODY), POLYCARBONATE (FACE) MATERIAL
LIGHT ALMOND COLOR
UL 498/1310, UL (CANADA AND US), ETL (CANADA AND US), FSUL WC596 APPROVAL
HOSPITAL, COMMERCIAL, SPECIFICATION GRADE APPLICATION
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
125 VAC 15 AMPERE 2-POLE STRAIGHT BLADE RECEPTACLE TYPE
CHARGER RATING 2.1 AMPERE
OVERALL DIMENSION 1.6 INCH W X 1.31 INCH D X 4.18 INCH H
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
DECORATOR TYPE
NYLON (BODY), POLYCARBONATE (FACE) MATERIAL
LIGHT ALMOND COLOR
UL 498/1310, UL (CANADA AND US), ETL (CANADA AND US), FSUL WC596 APPROVAL