Configuration Features Board-to-Board Configuration : Perpendicular, Co-Planar Number of Positions : 26 Number of Power Positions : 6 Number of Rows : 5, 1 Number of Signal Positions : 20 PCB Mount Orientation : Right Angle
Contact Features Contact Current Rating (Max) (AMP) : 17 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .08 MICM [3.302 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Power Contact Base Material : Copper Alloy Signal Contact Base Material : Phosphor Bronze
Dimensions Row-to-Row Spacing : 2 MM [.079 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60
Housing Features Centerline (Pitch) : 2 MM , 2.75 MM [.07 INCH , .108 INCH ] Housing Color : Black Housing Material : LCP-GF (Liquid Crystal Polymer)
Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Power & Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Rectangular Power Connector Type : Connector Assembly Sealable : No
Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Configuration Features
- Board-to-Board Configuration : Perpendicular, Co-Planar
- Number of Positions : 26
- Number of Power Positions : 6
- Number of Rows : 5, 1
- Number of Signal Positions : 20
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Current Rating (Max) (AMP) : 17
- Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
- Contact Mating Area Plating Material Thickness : .08 MICM [3.302 MICIN ]
- Contact Retention Within Housing : With
- Contact Type : Receptacle
- Contact Underplating Material : Nickel
- PCB Contact Termination Area Plating Material : Tin
- Power Contact Base Material : Copper Alloy
- Signal Contact Base Material : Phosphor Bronze
Dimensions
- Row-to-Row Spacing : 2 MM [.079 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 60
- Operating Voltage (VDC) : 60
Housing Features
- Centerline (Pitch) : 2 MM , 2.75 MM [.07 INCH , .108 INCH ]
- Housing Color : Black
- Housing Material : LCP-GF (Liquid Crystal Polymer)
Industry Standards
- Compatible With Agency/Standards Products : UL
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
Operation/Application
- Circuit Application : Power & Signal
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector & Housing Type : Receptacle
- Connector System : Board-to-Board
- Rectangular Power Connector Type : Connector Assembly
- Sealable : No
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Press-Fit
Usage Conditions
- Operating Temperature Range (DEGC) : -40 - 125