RS Pro cable mounting free sockets for use in industrial applications. The outer casing of these straight sockets is made from engineering plastic and has a cable gland design to provide external clamping. These robust industrial plugs conform to the latest requirements of British and European standards.
Cable gland design provides external clamping. IP44 rating. Halogen free
Current Rating = 63A
Pole Format = 2P+E
Plug/Socket = Socket
Voltage Rating = 130 V
Mounting Type = Cable Mount
Colour = Yellow
IP Rating = IP44
Gender = Female
Body Orientation = Straight
RS Components, Ltd. | |
---|---|
Product Category | Power Connectors |
Product Number | 1254439 |
Device Type | Receptacle; Industrial Power Connectors |