Quail Electronics NEMA 5-15P HG CLEAR to ROJ SPECIAL HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0320.120S

Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P HG CLEAR to ROJ SPECIAL HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors - 0320.120S - Quail Electronics
Livermore, CA, United States
NEMA 5-15P HG CLEAR to ROJ SPECIAL HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
0320.120S
NEMA 5-15P HG CLEAR to ROJ SPECIAL HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors 0320.120S
This variant of the 0320 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Special ROJ (Removed Outer Jacket). These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end. Quail's Hospital Grade power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. The difference is that the amount of material removed from the jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... Our 0320 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.

  • This variant of the 0320 series features the standard Hospital Grade, Green Dot, NEMA 5-15P Clear (transparent) plug and a Special ROJ (Removed Outer Jacket).
  • These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end.
  • Quail's Hospital Grade power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
  • A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. The difference is that the amount of material removed from the jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • Our 0320 series power cords are grey cords that carry North American approvals (UL, C-UL), and are rated at 13A ?? 125V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category Power Connectors
Product Number 0320.120S
Product Name NEMA 5-15P HG CLEAR to ROJ SPECIAL HOME // Power Cords // Hospital Grade Power Cords // Clear Plugs And Connectors
Power Type AC Power Connector
Device Type Plug; Receptacle
Configuration NEMA
Applications Residential
Mounting Style Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
5-pole, Socket, PCB terminals, DIN Plug/Socket - 4850.2510 - SCHURTER Inc
Specs
Device Type Plug
Termination Types PCB
Standards / Certifications RoHS
View Details
New Energy Connector (High Current High Power Connector) - N Series - Shenzhen Beike(Bexkom) Electronics Co., Ltd.
Specs
Device Type Plug
Applications Commercial; Industrial
Termination Types Crimp; PCB; Solder Cup
View Details
Italian Black 16A/250VAC Socket - 88052050 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23
View Details