New energy connectors, are connectors used in new energy industry products. Products in the new energy industry mainly include electric vehicles, energy storage equipment, photovoltaics, solar energy, wind energy, water energy, electric mechanical equipment, electric scooters and a series of equipment that use new energy instead of old energy as power. Generally speaking, new energy connectors are used to transmit high-current signals, but some of them are also used to transmit control signals at the same time. New energy connectors have high requirements for metal contacts, requiring reliable contact, shock resistance, corrosion resistance, oxidation resistance, high voltage resistance, safety, etc. while transmitting large currents for a long time.
The new energy industry is a new trend in the development of the world, so the requirements for its connectors will also be higher and more.
In this field, we mainly supply connector terminals and some semi-finished products with injection molding.
Bexkom new energy series connectors mainly use crown springs as core contacts. The crown spring is a mesh-shaped contact body made of flat beryllium copper material after weaving, which has the functions of increasing the contact area, increasing the transmission current, and increasing the shock resistance. The contact reliability of the parts has been greatly improved. The production and installation process of the crown spring is much more complicated than the ordinary pinhole, and it can reach the waterproof level of IP68 and the working current of up to 240A.
Bexkom new energy series connectors are mainly used in new energy vehicles, energy storage equipment, electromechanical equipment, locomotives, solar energy, wind energy, high voltage transmission equipment, high current transmission equipment and so on. Since each enterprise has different use occasions and use structures for new energy connectors, generally speaking, in addition to the contact body and standard cables, other parts such as shells, structures, and performance parameters are different, so customers require special The probability of customization is also relatively high.
We can design different types of connectors with different structures and different performances for customers according to their requirements.
| BEXKOM Electronics Co., Ltd. | |
|---|---|
| Product Category | Power Connectors |
| Product Number | N Series |
| Product Name | New Energy Connector (High Current High Power Connector) |
| Device Type | Plug |
| Applications | Commercial; Industrial |
| Termination Types | Crimp; PCB; Solder Cup |
| Standards / Certifications | RoHS; Reach/ISO9001/ISO13485/SGS |