NEMA 5-15P HG WHITE to ROJ HOME // Power Cords // Hospital Grade Power Cords // White Plugs And Connectors
0351.096
NEMA 5-15P HG WHITE to ROJ HOME // Power Cords // Hospital Grade Power Cords // White Plugs And Connectors
0351.096
The 0351 series are white jacketed power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P White plug and an ROJ (Removed Outer Jacket).
These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end.
Quail's Hospital Grade power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into an appliance or device. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
Our 0351 series are white jacketed power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
The 0351 series are white jacketed power cords feature the standard Hospital Grade, Green Dot, NEMA 5-15P White plug and an ROJ (Removed Outer Jacket).
These Hospital Grade power cords are ideal for powering your custom equipment. This power cord will plug into the Hospital Grade Green Dot 5-15R wall outlet or NEMA 5-15R receptacle on one end and will hard-wire into your equipment on the other end.
Quail's Hospital Grade power cords receive special approval from UL which is based on high quality construction and peak performance. The Green Dot marking on the face of the plug indicates the cord has been tested and is ready for use in a hospital environment.
An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into an appliance or device. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
Our 0351 series are white jacketed power cords carry North American approvals (UL, C-UL), and are rated at 10A ?? 125V.
Supplier's Site
Datasheet
Technical Specifications
Quail Electronics
Product Category
Power Connectors
Product Number
0351.096
Product Name
NEMA 5-15P HG WHITE to ROJ HOME // Power Cords // Hospital Grade Power Cords // White Plugs And Connectors