SCHURTER Inc IEC Appliance Inlet C14 with Filter 2-Stages, Fuseholder 1- or 2-pole, Line Switch 2-pole DD14

Description
Description Panel mount: Snap-in or screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, 2-Stages line filter in standard and medical version V-Lock notch standard Quick connect terminals 6.3 x 0.8 mm Unique Selling Proposition Most compact power entry module with 2-stages filter Attractive flat design Various mounting options V-Lock cord retaining Characteristics Ultra-compact design. Ideal for low profile designs Aluminum case provides good shielding All single elements are already wired Ideal for application with high transient loads Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Other versions on request Solder terminals Fuse drawer 1-pole, plus spare fuse case Fuse drawer 2-pole, with shorting bar Other rocker marking Line switch, illuminated Line switch 1-pole Medical Version (M80) Class X1- and Y1-capacitors for enhanced withstand voltage
Request a Quote Datasheet
Description
Description Panel mount: Snap-in or screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, 2-Stages line filter in standard and medical version V-Lock notch standard Quick connect terminals 6.3 x 0.8 mm Unique Selling Proposition Most compact power entry module with 2-stages filter Attractive flat design Various mounting options V-Lock cord retaining Characteristics Ultra-compact design. Ideal for low profile designs Aluminum case provides good shielding All single elements are already wired Ideal for application with high transient loads Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Other versions on request Solder terminals Fuse drawer 1-pole, plus spare fuse case Fuse drawer 2-pole, with shorting bar Other rocker marking Line switch, illuminated Line switch 1-pole Medical Version (M80) Class X1- and Y1-capacitors for enhanced withstand voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14 with Filter 2-Stages, Fuseholder 1- or 2-pole, Line Switch 2-pole - DD14 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14 with Filter 2-Stages, Fuseholder 1- or 2-pole, Line Switch 2-pole
DD14
IEC Appliance Inlet C14 with Filter 2-Stages, Fuseholder 1- or 2-pole, Line Switch 2-pole DD14
Description Panel mount: Snap-in or screw-on mounting front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, 2-Stages line filter in standard and medical version V-Lock notch standard Quick connect terminals 6.3 x 0.8 mm Unique Selling Proposition Most compact power entry module with 2-stages filter Attractive flat design Various mounting options V-Lock cord retaining Characteristics Ultra-compact design. Ideal for low profile designs Aluminum case provides good shielding All single elements are already wired Ideal for application with high transient loads Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP) For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Other versions on request Solder terminals Fuse drawer 1-pole, plus spare fuse case Fuse drawer 2-pole, with shorting bar Other rocker marking Line switch, illuminated Line switch 1-pole Medical Version (M80) Class X1- and Y1-capacitors for enhanced withstand voltage

Description

  • Panel mount: Snap-in or screw-on mounting front side
  • 4 Functions: Appliance Inlet Protection class I, Line Switch 2-pole, Fuseholder for fuse-links 5 x 20 mm 1 or 2 pole, 2-Stages line filter in standard and medical version
  • V-Lock notch standard
  • Quick connect terminals 6.3 x 0.8 mm

Unique Selling Proposition

  • Most compact power entry module with 2-stages filter
  • Attractive flat design
  • Various mounting options
  • V-Lock cord retaining

Characteristics

  • Ultra-compact design. Ideal for low profile designs
    Aluminum case provides good shielding
  • All single elements are already wired
  • Ideal for application with high transient loads
  • Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP)
    For applications according IEC/UL 62368-1 we recommend variants with bleed resistor

Other versions on request

  • Solder terminals
  • Fuse drawer 1-pole, plus spare fuse case
  • Fuse drawer 2-pole, with shorting bar
  • Other rocker marking
  • Line switch, illuminated
  • Line switch 1-pole
  • Medical Version (M80)
  • Class X1- and Y1-capacitors for enhanced withstand voltage
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number DD14
Product Name IEC Appliance Inlet C14 with Filter 2-Stages, Fuseholder 1- or 2-pole, Line Switch 2-pole
Power Type AC Power Connector
Device Type Plug; Power Entry Module
Configuration IEC
Applications Hospital
Mounting Style Panel; Screw-on Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-2119-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
3 suppliers
AC Power Entry Modules - 3-110-021 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3-128-805-ND - DigiKey
Specs
Device Type Power Entry Module
Mounting Style Panel
Termination Types Solder Cup
View Details
IEC Connector C13, Rewireable, Angled - 4300-06 - SCHURTER Inc
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw-on mount
View Details