EPIC® CEE Protected Straight Flush Mounting Socket Outlets. Characteristics: Solid brass rounded socket contacts provide easy insertion. Incorporates a very thick self-extinguishing body and cover and non-aging elastomer gaskets. Uses: Indoor fixed power source-to-cable plug connections.
LAPP | |
---|---|
Product Category | Power Connectors |
Product Number | 431622FX |
Product Name | EPIC® Pin & Sleeve Connector |
Power Type | AC Power Connector |
Device Type | Receptacle |
Configuration | Single |
Applications | Commercial; Industrial |
Mounting Style | Panel; Bulkhead; Flange |