The KFS is a panel-mount IEC C14 appliance inlet with an integrated line filter for electromagnetic interference suppression, designed for protection class I applications. It features quick-connect terminals sized 6.3 x 0.8 mm, a screw-on mounting front, and supports panel thicknesses up to 8 mm with a maximum mounting torque of 0.5 Nm. The device is rated for 1 to 10 A at 250 VAC and operates within a temperature range of -25 °C to 85 °C. It complies with IEC 60939 and UL 1283 for EMI filtering, and meets IEC/UL 62368-1 application requirements. The housing is made of black thermoplastic with UL 94V-0 flammability rating. A V-Lock feature is incorporated to prevent accidental cordset removal. The standard version includes 2.2 nF CY capacitance and filter inductance values ranging from 0.3 mH to 10 mH depending on rated current.
Description
Characteristics
Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | KFS |
| Product Name | IEC Appliance Inlet C14 with Filter |
| Power Type | AC Power Connector |
| Device Type | Plug; Power Entry Module |
| Configuration | IEC |
| Applications | Hospital |
| Mounting Style | Panel; Screw On Mounting |