ProTek Devices PP1800SB

Description
Thyristor Surge Suppressor FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 8/20µs - 95A, L4(Line-Gnd), 48A, L4(Line-Line) & 83A, L2(Power) • Complies with: FCC Part 68, UL 1459, Bellcore 1089, ITU-K.20 & K.21 • UL File Recognition # E208219 • Peak Off-State Voltage from 25 to 300 Volts • Surge Current Capability • ESD Protection > 25 kilovolts • Low Capacitance for T1/E1 Trunk & Line Card Applications • Bidirectional Configuration • RoHS Compliant • REACH Compliant APPLICATIONS • T1/E1 Trunk & Line Card • SLIC Line Card • DBX Branch Exchange Switches • FCC Part 68 Customer Premise Equipment • Line Interface Modem • xDSL Architecture Interface • ISDN Architecture Interface
Description
Thyristor Surge Suppressor FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 8/20µs - 95A, L4(Line-Gnd), 48A, L4(Line-Line) & 83A, L2(Power) • Complies with: FCC Part 68, UL 1459, Bellcore 1089, ITU-K.20 & K.21 • UL File Recognition # E208219 • Peak Off-State Voltage from 25 to 300 Volts • Surge Current Capability • ESD Protection > 25 kilovolts • Low Capacitance for T1/E1 Trunk & Line Card Applications • Bidirectional Configuration • RoHS Compliant • REACH Compliant APPLICATIONS • T1/E1 Trunk & Line Card • SLIC Line Card • DBX Branch Exchange Switches • FCC Part 68 Customer Premise Equipment • Line Interface Modem • xDSL Architecture Interface • ISDN Architecture Interface

Suppliers

Company
Product
Description
Supplier Links
Thyristor Surge Suppressor FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 8/20µs - 95A, L4(Line-Gnd), 48A, L4(Line-Line) & 83A, L2(Power) • Complies with: FCC Part 68, UL 1459, Bellcore 1089, ITU-K.20 & K.21 • UL File Recognition # E208219 • Peak Off-State Voltage from 25 to 300 Volts • Surge Current Capability • ESD Protection > 25 kilovolts • Low Capacitance for T1/E1 Trunk & Line Card Applications • Bidirectional Configuration • RoHS Compliant • REACH Compliant APPLICATIONS • T1/E1 Trunk & Line Card • SLIC Line Card • DBX Branch Exchange Switches • FCC Part 68 Customer Premise Equipment • Line Interface Modem • xDSL Architecture Interface • ISDN Architecture Interface

Thyristor Surge Suppressor FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 8/20µs - 95A, L4(Line-Gnd), 48A, L4(Line-Line) & 83A, L2(Power)
• Complies with: FCC Part 68, UL 1459, Bellcore 1089, ITU-K.20 & K.21
• UL File Recognition # E208219
• Peak Off-State Voltage from 25 to 300 Volts
• Surge Current Capability
• ESD Protection > 25 kilovolts
• Low Capacitance for T1/E1 Trunk & Line Card Applications
• Bidirectional Configuration
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• T1/E1 Trunk & Line Card
• SLIC Line Card
• DBX Branch Exchange Switches
• FCC Part 68 Customer Premise Equipment
• Line Interface Modem
• xDSL Architecture Interface
• ISDN Architecture Interface

Supplier's Site

Technical Specifications

  ProTek Devices
Product Category Thyristors
Product Number PP1800SB
Thyristor Type Thyristor Surge Suppressor
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - MAC8D - 880935-MAC8D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details
Thyristors - 5053087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B523FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - Modules - T901N36TOFXPSA1 - 846773-T901N36TOFXPSA1 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Tray
View Details
2 suppliers