e-peas SA Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
| Product Name | Notes |
|---|---|
| E-peas’ solar energy harvesting IC solution – AEM10941 – is an integrated energy management circuit that extracts DC power from up to 7-cell solar panels to simultaneously store energy in... | |
| E-peas' low-frequency AC sources energy harvesting IC solution - AEM30940 - is an integrated energy management subsystem that extracts DC power from a mechanical harvester to simultaneously store energy in... | |
| E-peas' RF energy harvesting IC solution - AEM30940 - is an integrated energy management subsystem that extracts DC power from ambient RF signal to simultaneously store energy in a rechargeable... | |
| E-peas' RF energy harvesting IC solution - AEM40940 - is an integrated energy management subsystem integrating a rectifier that extracts AC power from ambient RF waves to simultaneously store energy... | |
| E-peas' solar energy harvesting IC solution - AEM10941 - is an integrated energy management circuit that extracts DC power from up to 7-cell solar panels to simultaneously store energy in... | |
| E-peas' thermal energy harvesting IC solution - AEM20940 - is an integrated energy management subsystem that extracts DC power from a thermoelectric generator (TEG) to simultaneously store energy in a... | |
| Evaluation board (79 x 46 mm) includes the AEM10941 QFN28, its 7 passive components and jumpers used to easily configure the AEM. Jumpers are used to define the MPPT ratio... | |
| Evaluation board (79 x 46 mm) includes the AEM20940 QFN28, its 7 passive components and an external cold start circuit to get started at 60mV. Jumpers are used to define... | |
| Evaluation board (79 x 46 mm) includes the AEM30940 QFN28, its 7 passive components and jumpers to easily configure the AEM. Matching network with RF rectifier are provided to directly... | |
| Evaluation board (79 x 46 mm) includes the AEM30940 QFN28, its 7 passive components and jumpers used to easily configure the AEM. A diode bridge is available if the source... | |
| Evaluation board (79 x 46 mm) includes the AEM40940 QFN28, its 7 passive components and jumpers to easily configure the AEM. Matching network with adapted balun are provided to directly... | |
| Highly Versatile, Regulated Single-Output, Buck-Boost Ambient Energy Manager for RF Sources with Optional Primary Battery E-peas’ low-frequency AC sources energy harvesting IC solution – The AEM30330 is an integrated energy... | |
| Highly Versatile, Regulated Single-Output, Buck-Boost Ambient Energy Manager for Up to 7-cell Solar Panels with Optional Primary E-peas’ solar energy harvesting IC solution – The AEM10330 is an integrated energy... | |
| Highly Versatile, Regulated Single-Output, Buck-Boost Ambient Energy Manager for Vibration Sources with Optional Primary Battery E-peas’ low-frequency AC sources energy harvesting IC solution – The AEM30330 is an integrated energy... | |
| The evaluation board includes the AEM10330 and its 4 passive components and has jumpers for an easy configuration use. This evaluation board is a printed circuit board (PCB) featuring all... | |
| The evaluation board includes the AEM30330 and its 4 passive components and has jumpers for an easy configuration use. This evaluation board is a printed circuit board (PCB) featuring all... |