e-peas SA Vibration Energy Harvesting Management Circuit AEM30330

Description
Highly Versatile, Regulated Single-Output, Buck-Boost Ambient Energy Manager for Vibration Sources with Optional Primary Battery E-peas’ low-frequency AC sources energy harvesting IC solution – The AEM30330 is an integrated energy management circuit that extracts DC power from an ambient energy harvesting source to simultaneously supply an application and store energy in a storage element. The AEM30330 allows to extend battery lifetime and ultimately eliminates the primary energy storage element in a large range of applications, such as Asset tracking/monitoring, Industrial applications, Retail ESL/smart sensors, Aftermarket automotive systems, Smart home/building. Ultra-low-power start-up: Cold start from 275 mV input voltage and 3 μW input power (typical) Very efficient energy extraction Open-circuit voltage sensing for Maximum Power Point Tracking (MPPT) Selectable open-circuit voltage ratios from 35% to 80% or fixed impedance Programmable MPPT sensing period MPPT voltage operation range from 100 mV to 4.5 V Adaptive and smart energy management with optional primary battery Switches automatically between boost, buck-boost and buck operation, to maximize energy transfer from its input to the output Automatically selects between the source, storage element and an optional primary battery Automatically select the output between the system, the load and the storage element Load supply voltage Current drive capability: 30 mA in low power mode, 60 mA in high power mode Selectable load voltage from 1.2 V to 3.3 V Battery protection feature Selectable over-charge and over-discharge protection for any type of rechargeable battery or (super-)capacitor Fast super-capacitor charging Dual cell super-capacitor balancing circuit Smallest footprint, smallest BOM: Only four external components are required One 10 μH inductor Three capacitors: one 10 μF, one 15 μF, one at least 40 μF
Datasheet
Description
Highly Versatile, Regulated Single-Output, Buck-Boost Ambient Energy Manager for Vibration Sources with Optional Primary Battery E-peas’ low-frequency AC sources energy harvesting IC solution – The AEM30330 is an integrated energy management circuit that extracts DC power from an ambient energy harvesting source to simultaneously supply an application and store energy in a storage element. The AEM30330 allows to extend battery lifetime and ultimately eliminates the primary energy storage element in a large range of applications, such as Asset tracking/monitoring, Industrial applications, Retail ESL/smart sensors, Aftermarket automotive systems, Smart home/building. Ultra-low-power start-up: Cold start from 275 mV input voltage and 3 μW input power (typical) Very efficient energy extraction Open-circuit voltage sensing for Maximum Power Point Tracking (MPPT) Selectable open-circuit voltage ratios from 35% to 80% or fixed impedance Programmable MPPT sensing period MPPT voltage operation range from 100 mV to 4.5 V Adaptive and smart energy management with optional primary battery Switches automatically between boost, buck-boost and buck operation, to maximize energy transfer from its input to the output Automatically selects between the source, storage element and an optional primary battery Automatically select the output between the system, the load and the storage element Load supply voltage Current drive capability: 30 mA in low power mode, 60 mA in high power mode Selectable load voltage from 1.2 V to 3.3 V Battery protection feature Selectable over-charge and over-discharge protection for any type of rechargeable battery or (super-)capacitor Fast super-capacitor charging Dual cell super-capacitor balancing circuit Smallest footprint, smallest BOM: Only four external components are required One 10 μH inductor Three capacitors: one 10 μF, one 15 μF, one at least 40 μF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Energy Harvesting Management Circuit - AEM30330 - e-peas SA
Mont-Saint-Guibert, Belgium
Vibration Energy Harvesting Management Circuit
AEM30330
Vibration Energy Harvesting Management Circuit AEM30330
Highly Versatile, Regulated Single-Output, Buck-Boost Ambient Energy Manager for Vibration Sources with Optional Primary Battery E-peas’ low-frequency AC sources energy harvesting IC solution – The AEM30330 is an integrated energy management circuit that extracts DC power from an ambient energy harvesting source to simultaneously supply an application and store energy in a storage element. The AEM30330 allows to extend battery lifetime and ultimately eliminates the primary energy storage element in a large range of applications, such as Asset tracking/monitoring, Industrial applications, Retail ESL/smart sensors, Aftermarket automotive systems, Smart home/building. Ultra-low-power start-up: Cold start from 275 mV input voltage and 3 μW input power (typical) Very efficient energy extraction Open-circuit voltage sensing for Maximum Power Point Tracking (MPPT) Selectable open-circuit voltage ratios from 35% to 80% or fixed impedance Programmable MPPT sensing period MPPT voltage operation range from 100 mV to 4.5 V Adaptive and smart energy management with optional primary battery Switches automatically between boost, buck-boost and buck operation, to maximize energy transfer from its input to the output Automatically selects between the source, storage element and an optional primary battery Automatically select the output between the system, the load and the storage element Load supply voltage Current drive capability: 30 mA in low power mode, 60 mA in high power mode Selectable load voltage from 1.2 V to 3.3 V Battery protection feature Selectable over-charge and over-discharge protection for any type of rechargeable battery or (super-)capacitor Fast super-capacitor charging Dual cell super-capacitor balancing circuit Smallest footprint, smallest BOM: Only four external components are required One 10 μH inductor Three capacitors: one 10 μF, one 15 μF, one at least 40 μF

Highly Versatile, Regulated Single-Output, Buck-Boost Ambient Energy Manager for Vibration Sources with Optional Primary Battery

E-peas’ low-frequency AC sources energy harvesting IC solution – The AEM30330 is an integrated energy management circuit that extracts DC power from an ambient energy harvesting source to simultaneously supply an application and store energy in a storage element. The AEM30330 allows to extend battery lifetime and ultimately eliminates the primary energy storage element in a large range of applications, such as Asset tracking/monitoring, Industrial applications, Retail ESL/smart sensors, Aftermarket automotive systems, Smart home/building.

Ultra-low-power start-up:

  • Cold start from 275 mV input voltage and 3 μW input power (typical)

Very efficient energy extraction

  • Open-circuit voltage sensing for Maximum Power Point Tracking (MPPT)
  • Selectable open-circuit voltage ratios from 35% to 80% or fixed impedance
  • Programmable MPPT sensing period
  • MPPT voltage operation range from 100 mV to 4.5 V

Adaptive and smart energy management with optional primary battery

  • Switches automatically between boost, buck-boost and buck operation, to maximize energy transfer from its input to the output
  • Automatically selects between the source, storage element and an optional primary battery
  • Automatically select the output between the system, the load and the storage element

Load supply voltage

  • Current drive capability: 30 mA in low power mode, 60 mA in high power mode
  • Selectable load voltage from 1.2 V to 3.3 V

Battery protection feature

  • Selectable over-charge and over-discharge protection for any type of rechargeable battery or (super-)capacitor
  • Fast super-capacitor charging
  • Dual cell super-capacitor balancing circuit

Smallest footprint, smallest BOM:

  • Only four external components are required
  • One 10 μH inductor
  • Three capacitors: one 10 μF, one 15 μF, one at least 40 μF
Supplier's Site Datasheet
RF Energy Harvesting Management Circuit - AEM30330 - e-peas SA
Mont-Saint-Guibert, Belgium
RF Energy Harvesting Management Circuit
AEM30330
RF Energy Harvesting Management Circuit AEM30330
Highly Versatile, Regulated Single-Output, Buck-Boost Ambient Energy Manager for RF Sources with Optional Primary Battery E-peas’ low-frequency AC sources energy harvesting IC solution – The AEM30330 is an integrated energy management circuit that extracts DC power from an ambient energy harvesting source to simultaneously supply an application and store energy in a storage element. The AEM30330 allows to extend battery lifetime and ultimately eliminates the primary energy storage element in a large range of applications, such as Asset tracking/monitoring, Industrial applications, Retail ESL/smart sensors, Aftermarket automotive systems, Smart home/building. Ultra-low-power start-up: Cold start from 275 mV input voltage and 3 μW input power (typical) Very efficient energy extraction Open-circuit voltage sensing for Maximum Power Point Tracking (MPPT) Selectable open-circuit voltage ratios from 35% to 80% or fixed impedance Programmable MPPT sensing period MPPT voltage operation range from 100 mV to 4.5 V Adaptive and smart energy management with optional primary battery Switches automatically between boost, buck-boost and buck operation, to maximize energy transfer from its input to the output Automatically selects between the source, storage element and an optional primary battery Automatically select the output between the system, the load and the storage element Load supply voltage Current drive capability: 30 mA in low power mode, 60 mA in high power mode Selectable load voltage from 1.2 V to 3.3 V Battery protection feature Selectable over-charge and over-discharge protection for any type of rechargeable battery or (super-)capacitor Fast super-capacitor charging Dual cell super-capacitor balancing circuit Smallest footprint, smallest BOM: Only four external components are required One 10 μH inductor Three capacitors: one 10 μF, one 15 μF, one at least 40 μF

Highly Versatile, Regulated Single-Output, Buck-Boost Ambient Energy Manager for RF Sources with Optional Primary Battery

E-peas’ low-frequency AC sources energy harvesting IC solution – The AEM30330 is an integrated energy management circuit that extracts DC power from an ambient energy harvesting source to simultaneously supply an application and store energy in a storage element. The AEM30330 allows to extend battery lifetime and ultimately eliminates the primary energy storage element in a large range of applications, such as Asset tracking/monitoring, Industrial applications, Retail ESL/smart sensors, Aftermarket automotive systems, Smart home/building.

Ultra-low-power start-up:

  • Cold start from 275 mV input voltage and 3 μW input power (typical)

Very efficient energy extraction

  • Open-circuit voltage sensing for Maximum Power Point Tracking (MPPT)
  • Selectable open-circuit voltage ratios from 35% to 80% or fixed impedance
  • Programmable MPPT sensing period
  • MPPT voltage operation range from 100 mV to 4.5 V

Adaptive and smart energy management with optional primary battery

  • Switches automatically between boost, buck-boost and buck operation, to maximize energy transfer from its input to the output
  • Automatically selects between the source, storage element and an optional primary battery
  • Automatically select the output between the system, the load and the storage element

Load supply voltage

  • Current drive capability: 30 mA in low power mode, 60 mA in high power mode
  • Selectable load voltage from 1.2 V to 3.3 V

Battery protection feature

  • Selectable over-charge and over-discharge protection for any type of rechargeable battery or (super-)capacitor
  • Fast super-capacitor charging
  • Dual cell super-capacitor balancing circuit

Smallest footprint, smallest BOM:

  • Only four external components are required
  • One 10 μH inductor
  • Three capacitors: one 10 μF, one 15 μF, one at least 40 μF
Supplier's Site Datasheet

Technical Specifications

  e-peas SA
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AEM30330
Product Name Vibration Energy Harvesting Management Circuit
Type QFNL
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 6977754 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details