The evaluation board includes the AEM30330 and its 4 passive components and has jumpers for an easy configuration use. This evaluation board is a printed circuit board (PCB) featuring all the needed components to operate the AEM30330 integrated circuit (IC). It allows users to test the e-peas IC and analyze its performances in a laboratory-like setting.
It’s built with easy connections to the energy harvester, the storage element, and the load. It also provides all the configuration access to set the device in any one of the modes described in the datasheet. The control and status signals are available on standard pin headers, allowing users to wire for any usage scenario and evaluate the relevant performances. The evaluation board is a plug and play, intuitive and efficient tool for making the appropriate decisions (component selection, operating modes, etc) for the design of a highly efficient subsystem in your target application.
More detailed information about AEM30330 features can be found in the datasheet.
The evaluation board includes the AEM30330 and its 4 passive components and has jumpers for an easy configuration use. This evaluation board is a printed circuit board (PCB) featuring all the needed components to operate the AEM30330 integrated circuit (IC). It allows users to test the e-peas IC and analyze its performances in a laboratory-like setting.
It’s built with easy connections to the energy harvester, the storage element, and the load. It also provides all the configuration access to set the device in any one of the modes described in the datasheet. The control and status signals are available on standard pin headers, allowing users to wire for any usage scenario and evaluate the relevant performances. The evaluation board is a plug and play, intuitive and efficient tool for making the appropriate decisions (component selection, operating modes, etc) for the design of a highly efficient subsystem in your target application.
More detailed information about AEM30330 features can be found in the datasheet.
| e-peas SA | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | AEM30330 Evaluation Board |
| Product Name | RF Energy Harvesting Management Circuit |