e-peas SA Solar Energy Harvesting Management Circuit AEM10330

Description
Highly Versatile, Regulated Single-Output, Buck-Boost Ambient Energy Manager for Up to 7-cell Solar Panels with Optional Primary E-peas’ solar energy harvesting IC solution – The AEM10330 is an integrated energy management circuit that extracts DC power from an ambient energy harvesting source to simultaneously supply an application and store energy in a storage element. The AEM10330 allows to extend battery lifetime and ultimately eliminates the primary energy storage element in a large range of applications, such as Asset tracking/monitoring, Industrial applications, Retail ESL/smart sensors, Aftermarket automotive systems, Smart home/building. Ultra-low-power start-up: Cold start from 275 mV input voltage and 3 μW input power (typical) Very efficient energy extraction Open-circuit voltage sensing for Maximum Poper Point Tracking (MPPT) Selectable open-circuit voltage ratios from 60% to 90% or fixed impedance Programmable MPPT sensing period MPPT voltage operation from 100mV to 4.5 V Adaptive and smart energy management with optional primary battery: Switches automatically between boost, buck-boost and buck operation, to maximize energy transfer from its input to the output Automatically selects between the source, storage element and an optional primary battery Automatically select the output between the system, the load and the storage element Load supply voltage: Current drive capability: 30 mA in low power mode, 60 mA in high power mode Selectable load voltage from 1.2 V to 3.3 V Battery protection features Selectable over-charge and over-discharge protection for any type of rechargeable battery or (super)capacitor Fast super-capacitor charging Dual cell super-capacitor balancing circuit Smallest footprint, smallest BOM: Only four external components are required One 10 μH inductor Three capacitors: one 10 μF, one 15 μF, one at least 40 μF
Datasheet
Description
Highly Versatile, Regulated Single-Output, Buck-Boost Ambient Energy Manager for Up to 7-cell Solar Panels with Optional Primary E-peas’ solar energy harvesting IC solution – The AEM10330 is an integrated energy management circuit that extracts DC power from an ambient energy harvesting source to simultaneously supply an application and store energy in a storage element. The AEM10330 allows to extend battery lifetime and ultimately eliminates the primary energy storage element in a large range of applications, such as Asset tracking/monitoring, Industrial applications, Retail ESL/smart sensors, Aftermarket automotive systems, Smart home/building. Ultra-low-power start-up: Cold start from 275 mV input voltage and 3 μW input power (typical) Very efficient energy extraction Open-circuit voltage sensing for Maximum Poper Point Tracking (MPPT) Selectable open-circuit voltage ratios from 60% to 90% or fixed impedance Programmable MPPT sensing period MPPT voltage operation from 100mV to 4.5 V Adaptive and smart energy management with optional primary battery: Switches automatically between boost, buck-boost and buck operation, to maximize energy transfer from its input to the output Automatically selects between the source, storage element and an optional primary battery Automatically select the output between the system, the load and the storage element Load supply voltage: Current drive capability: 30 mA in low power mode, 60 mA in high power mode Selectable load voltage from 1.2 V to 3.3 V Battery protection features Selectable over-charge and over-discharge protection for any type of rechargeable battery or (super)capacitor Fast super-capacitor charging Dual cell super-capacitor balancing circuit Smallest footprint, smallest BOM: Only four external components are required One 10 μH inductor Three capacitors: one 10 μF, one 15 μF, one at least 40 μF
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Energy Harvesting Management Circuit - AEM10330 - e-peas SA
Mont-Saint-Guibert, Belgium
Solar Energy Harvesting Management Circuit
AEM10330
Solar Energy Harvesting Management Circuit AEM10330
Highly Versatile, Regulated Single-Output, Buck-Boost Ambient Energy Manager for Up to 7-cell Solar Panels with Optional Primary E-peas’ solar energy harvesting IC solution – The AEM10330 is an integrated energy management circuit that extracts DC power from an ambient energy harvesting source to simultaneously supply an application and store energy in a storage element. The AEM10330 allows to extend battery lifetime and ultimately eliminates the primary energy storage element in a large range of applications, such as Asset tracking/monitoring, Industrial applications, Retail ESL/smart sensors, Aftermarket automotive systems, Smart home/building. Ultra-low-power start-up: Cold start from 275 mV input voltage and 3 μW input power (typical) Very efficient energy extraction Open-circuit voltage sensing for Maximum Poper Point Tracking (MPPT) Selectable open-circuit voltage ratios from 60% to 90% or fixed impedance Programmable MPPT sensing period MPPT voltage operation from 100mV to 4.5 V Adaptive and smart energy management with optional primary battery: Switches automatically between boost, buck-boost and buck operation, to maximize energy transfer from its input to the output Automatically selects between the source, storage element and an optional primary battery Automatically select the output between the system, the load and the storage element Load supply voltage: Current drive capability: 30 mA in low power mode, 60 mA in high power mode Selectable load voltage from 1.2 V to 3.3 V Battery protection features Selectable over-charge and over-discharge protection for any type of rechargeable battery or (super)capacitor Fast super-capacitor charging Dual cell super-capacitor balancing circuit Smallest footprint, smallest BOM: Only four external components are required One 10 μH inductor Three capacitors: one 10 μF, one 15 μF, one at least 40 μF

Highly Versatile, Regulated Single-Output, Buck-Boost Ambient Energy Manager for Up to 7-cell Solar Panels with Optional Primary

E-peas’ solar energy harvesting IC solution – The AEM10330 is an integrated energy management circuit that extracts DC power from an ambient energy harvesting source to simultaneously supply an application and store energy in a storage element. The AEM10330 allows to extend battery lifetime and ultimately eliminates the primary energy storage element in a large range of applications, such as Asset tracking/monitoring, Industrial applications, Retail ESL/smart sensors, Aftermarket automotive systems, Smart home/building.

Ultra-low-power start-up:

  • Cold start from 275 mV input voltage and 3 μW input power (typical)

Very efficient energy extraction

  • Open-circuit voltage sensing for Maximum Poper Point Tracking (MPPT)
  • Selectable open-circuit voltage ratios from 60% to 90% or fixed impedance
  • Programmable MPPT sensing period
  • MPPT voltage operation from 100mV to 4.5 V

Adaptive and smart energy management with optional primary battery:

  • Switches automatically between boost, buck-boost and buck operation, to maximize energy transfer from its input to the output
  • Automatically selects between the source, storage element and an optional primary battery
  • Automatically select the output between the system, the load and the storage element

Load supply voltage:

  • Current drive capability: 30 mA in low power mode, 60 mA in high power mode
  • Selectable load voltage from 1.2 V to 3.3 V

Battery protection features

  • Selectable over-charge and over-discharge protection for any type of rechargeable battery or (super)capacitor
  • Fast super-capacitor charging
  • Dual cell super-capacitor balancing circuit

Smallest footprint, smallest BOM:

  • Only four external components are required
  • One 10 μH inductor
  • Three capacitors: one 10 μF, one 15 μF, one at least 40 μF
Supplier's Site Datasheet

Technical Specifications

  e-peas SA
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AEM10330
Product Name Solar Energy Harvesting Management Circuit
Number of Supplies Up to 7-Cell Solar Panels
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122804 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
4.38V Voltage Supervisor IC - 691-STM812MW16F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers
TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2T28-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
7 suppliers