System-Side Impedance Track? Fuel Gauge With Direct Battery Connection | Gas Gauge Battery 15-DSBGA -40 to 85
IC FUEL GAUG COBLT OX 1C 15DSBGA
Battery Management Sys-Side Impedance Track Fuel Gauge
IC FUEL GAUG COBLT OX 1C 15DSBGA
Battery Battery Monitor IC Lithium Cobalt Oxide 15-DSBGA
The Li-ion battery charge monitors use the patented Impedance Track⢠algorithm for battery fuel gauging, and provide information such as remaining battery capacity (mAh), state-of-charge (%), and battery voltage (mV). It minimises dependence on host processor and improves standby power.
Safety protections such as over/under-âtemper
Battery Type = LiCoO2
Mounting Type = Surface Mount
Package Type = DSBGA
Pin Count = 15
Length = 2.64mm
Typical Operating Supply Voltage = 2.7 - 4.5 V
Dimensions = 2.64 x 1.986 x 0.275mm
Width = 1.986mm
Height = 0.275mm
Maximum Operating Temperature = +85 °C
The Li-ion battery charge monitors use the patented Impedance Track⢠algorithm for battery fuel gauging, and provide information such as remaining battery capacity (mAh), state-of-charge (%), and battery voltage (mV). It minimises dependence on host processor and improves standby power.
Safety protections such as over/under-âtemper
Battery Type = LiCoO2
Mounting Type = Surface Mount
Package Type = DSBGA
Pin Count = 15
Length = 2.64mm
Typical Operating Supply Voltage = 2.7 - 4.5 V
Dimensions = 2.64 x 1.986 x 0.275mm
Width = 1.986mm
Height = 0.275mm
Maximum Operating Temperature = +85 °C
Delivery on production packaging - Reel. This product is non-returnable.
Manufacturer: Texas Instruments
Win Source Part Number: 131393-BQ27425YZFT-G
Packaging: Reel - TR
Battery Chemistry: Lithium Cobalt Oxide
Number of Cells: 1
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 15-DSBGA
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | RS Components, Ltd. | Win Source Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
Product Number | BQ27425YZFT-G1 | BQ27425YZFT-G1 | BQ27425YZFT-G1 | BQ27425YZFT-G1 | BQ27425YZFT-G1 | 8279399 | 131393-BQ27425YZFT-G1 |
Product Name | BQ27425-G1 System-Side Impedance Track? Fuel Gauge With Direct Battery Connection | Gas Gauge Battery | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management | Integrated Circuits | Battery Management | PMIC - PMIC - Battery Management - BQ27425YZFT-G1 | |
Number of Supplies | 1 | ||||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | |||
Type | Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | BGA; 15-UFBGA, DSBGA | DSBGA | BGA; 15-DSBGA |