Lithium ion protection IC offering accurate, cell-by-cell V monitoring 8-WSON -40 to 85
IC BATT PROT LI-ION 2-4CEL 8WSON
Manufacturer: Texas Instruments
Win Source Part Number: 811534-BQ294701DSGR
Packaging: Reel
Function: Battery Protection
Fault Protection: Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 2 ~ 4
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Part Number Series: BQ294701
Battery Battery Protection IC Lithium Ion 8-WSON (2x2)
Battery Management Li-Ion Protection IC
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|
Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
Product Number | BQ294701DSGR | BQ294701DSGR | 811534-BQ294701DSGR | BQ294701DSGR | BQ294701DSGR |
Product Name | BQ294701 Lithium ion protection IC offering accurate, cell-by-cell V monitoring | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | PMIC - PMIC - Battery Management - BQ294701DSGR | Battery Management | Battery Management |
Type | WSON | 8-WFDFN Exposed Pad |