The bq2084DBT-V143 is a SBS v1.1-compliant gas gauge IC for accurate charge measurement in Li-ion and Li-polymer battery packs, designed to work with the bq29312 AFE protection IC. It is housed in a 38-pin TSSOP package measuring 10.2 mm wide and 530 mm long when in tube packaging. The device operates from a 3 V to 3.6 V supply, consumes 380 µA in active mode and 8 µA in sleep mode, and supports a free-air temperature range of -20°C to 85°C. It features a 16-bit integrating converter with better than 0.65-nVh resolution and less than 1-µV offset error, a 16-bit delta-sigma ADC for voltage and temperature monitoring, 1 kbyte of internal flash memory, and drives 3-, 4-, or 5-segment LED displays for capacity indication. Communication is via SMBus using the SBData protocol.
SBS v1.1 Compliant Gas Gauge for use with the BQ29312A 38-TSSOP -20 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 129894-BQ2084DBT-V14
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 38-TSSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC GAS GAUGE FOR BQ29312 38TSSOP
Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ2084DBT-V143 | 129894-BQ2084DBT-V143 | BQ2084DBT-V143 | BQ2084DBT-V143 |
| Product Name | BQ2084-V143 SBS v1.1 Compliant Gas Gauge for use with the BQ29312A | PMIC - PMIC - Battery Management - BQ2084DBT-V143 | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |