Shenzhen Dechengwang Technology Co., Ltd Datasheets for Electrical Insulators

Electrical insulators, high voltage bushings and porcelain insulator assemblies provide electrical isolation of power line conductors in transmission and distribution (T & D), substation, transformer, capacitor and power protection applications.
Electrical Insulators: Learn more

Product Name Notes
PTFE Film and Sheet PTFE sheet is available in various sizes and thicknesses ranging from 0.01 to 60 mm (<6mm> Why Order from Us? Dechengwang can offer cast PTFE film...
The superior dielectric properties especially at high radar and microwave frequencies makes PTFE widely use as an insulation material. PTFE is also works in a wide temperature from –180°C to...