Shenzhen Dechengwang Technology Co., Ltd Datasheets for Oil Seals and Grease Seals
Oil seals and grease seals have a flexible lip that rubs against a shaft or housing to prevent the leakage or ingress of fluids and dirt.
Oil Seals and Grease Seals: Learn more
| Product Name | Notes |
|---|---|
| A right material for your seal makes the difference performing. Dechengwang, as fluoropolymer experts, our team can help you choose the right material, PTFE seals, PEEK seals. Continuous in-house research... | |
| Back-up rings are also known as anti-extrusion rings since their main function is to prevent o-rings from entering the clearance gaps due to internal pressure. They avoid the seal from... | |
| For preventing metal-to-metal contact between piston and cylinder during sliding (particularly in case of lateral forces), PTFE guide ring is simple assembly and wear-resistant. Thanks for its good media resistance,... | |
| PTFE V-rings are primarily utilized for sealing on hydraulic cylinder plungers and piston rods, presses, valve spindles, and controllers. Good sealing performance is ensured by the numerous sealing lips and... |