Shenzhen Dechengwang Technology Co., Ltd Datasheets for Polymer and Plastic Composites

Polymer and plastic composites are strengthened with fibers, fillers, particulates, powders and other matrix reinforcements to provide improved strength and/or stiffness. Examples include fiber reinforced plastics (FRPs), sheet molding compounds (SMCs), bulk molding compounds (BMCs), pre-preg materials, and fabricated composite parts.
Polymer and Plastic Composites: Learn more

Product Name Notes
A right material for your seal makes the difference performing. Dechengwang, as fluoropolymer experts, our team can help you choose the right material, PTFE seals, PEEK seals. Continuous in-house research...
Dechengwang offer a wide dimension range of high quality extruded & molded PTFE rods, the high quality PTFE rods are usually used for machining components. Utilizing our specialized compression molding...
PTFE Film and Sheet PTFE sheet is available in various sizes and thicknesses ranging from 0.01 to 60 mm (<6mm> Why Order from Us? Dechengwang can offer cast PTFE film...
PTFE is in excellent self-lubricating, with the lowest friction in all plastic. It is the good choice for self-lubricating bearings. And PTFE is a little soft, which can be good...
Spring energized seals are normally composed of 2 precision parts: a polymer jacket and a metal energizer spring. They are widely used in range of rotary, reciprocating, oscillating, and stationary...
The Tip seal made of PTFE compound is R&D by Dechengwang Team. It has been widely used in scroll air compressors in Automotive A/C, a advenced material. Compared with PPS...