Shenzhen Dechengwang Technology Co., Ltd Datasheets for Backflow Preventers
Backflow preventers are assemblies consisting of two check valves and two shut off valves. These assemblies may also include test cocks for each chamber.
Backflow Preventers: Learn more
| Product Name | Notes |
|---|---|
| Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. | |
| Seats and inserts, which are important components in the valve industry, as a critical component, PTFE is very often to choose as the raw material. PTFE provides a low friction... |