● Input voltage: 20-60Vdc,Power output 85W max (20V>Vin-Vout>5V)
● DMX/RDM Constant Current Driver
● High efficiency: up to 94% Typ
● Quad output channel,Output current can be set from 200~700mA
● Waterproof (IP66)
●Life time is 80000 hours(Case temperature 75℃)
● According with UL、CE、ENEC
| Moons' Electric Co. Ltd. | |
|---|---|
| Product Category | LED Drivers |
| Product Number | PR085N070DQ_DMX |
| Product Name | Intelligent Driver |
| Form Factor | Enclosed |