FITOK GmbH Datasheets for Water Valves

Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more

Product Name Notes
Features Cold drawn bar. Two-stem design: thread hardened upper stem and smooth surface hardened lower stem. Upper stem thread lubricant isolated from system media. Linearly instead of helical movement of...
Features Working pressure up to: 10000 psig (690 bar) Working temperature: 0°F to 450°F (-18°C to 232°C) Orifice size: Fixed ball with double sealing Trunnion-style ball: Prevents ball blowout Automatic...
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R&D centers, manufacturing facilities, warehousing and service locations in...